ON Semiconductor CM1436-08DF ESD Protection Array
The ON Semiconductor CM1436-08DF is a state-of-the-art ESD protection array designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This device is specifically engineered to protect sensitive electronic components in a variety of applications, including USB 2.0, Firewire, HDMI, and other high-speed data interfaces.
Key Features:
- Low Capacitance: The CM1436-08DF boasts ultra-low capacitance, typically 0.6 pF, making it ideal for preserving signal integrity in high-speed data lines without compromising performance.
- ESD Protection: Offering robust ESD protection, this device meets the IEC 61000-4-2 standard, ensuring the safety of electronic equipment against ESD up to ±15kV (air discharge) and ±8kV (contact discharge).
- Multi-Line Protection: Designed with an array of protection circuits, the CM1436-08DF can protect up to 8 data or I/O lines, providing a compact and efficient solution for complex circuit designs.
- Low Clamping Voltage: The device features a low clamping voltage, which further enhances its ability to protect sensitive circuitry from high-voltage transients.
- High-Speed Operation: With its low capacitance and high ESD protection level, the CM1436-08DF is suitable for high-speed data applications without compromising data integrity or speed.
Applications:
The CM1436-08DF is versatile and can be used in various applications where data line protection is critical. Some common applications include:
- USB 2.0 Ports and Peripherals
- Firewire Interfaces
- HDMI and DVI Ports
- Portable Electronics
- Notebook Computers
- Set-Top Boxes
- Digital Cameras and Video Equipment
In summary, the ON Semiconductor CM1436-08DF is a powerful ESD protection solution that offers high performance for modern electronic devices. Its low capacitance, multi-line protection, and compliance with stringent ESD standards make it an essential component for ensuring the longevity and reliability of high-speed data interfaces.