EN
  • EN
  • DE

MAX3885ECB+TD

Part No MAX3885ECB+TD
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 2.488GBPS 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Function Deserializer
Data Rate 2.488Gbps
Input Type PECL
Output Type LVDS
Number of Inputs 1
Number of Outputs 16
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MAX3885
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Win Source Part Number 703440-MAX3885ECB+TD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3885ECB+TD CAD Model

Description

The MAX3885ECB+TD from Maxim Integrated is a high-performance, 3.2Gbps Clock Recovery and Data Retiming IC designed for use in demanding applications requiring precise data timing and synchronization. This advanced component is ideal for fiber optic transceivers, backplane interconnects, and high-speed data communication systems.

Key Features

  • High-Speed Performance: Capable of handling data rates up to 3.2 Gbps, this IC ensures fast and reliable data transmission for critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power dissipation, making it suitable for energy-sensitive designs.
  • Integrated Clock Recovery: The device includes an on-chip clock recovery unit that extracts timing information from the incoming data stream, reducing the need for external timing components.
  • Data Retiming: With its data retiming capabilities, the MAX3885ECB+TD ensures that output data is properly aligned with the recovered clock, minimizing jitter and improving signal integrity.
  • Flexible Reference Clock: This IC can operate with a wide range of reference clock frequencies, providing design flexibility and ease of integration into various system architectures.
  • Compact Package: The device comes in a compact 64-TQFP (10mm x 10mm) package, saving valuable board space in dense electronic systems.

Applications

The MAX3885ECB+TD is suitable for a variety of high-speed communication applications, including:

  • Synchronous Optical Networking (SONET)/Synchronous Digital Hierarchy (SDH) equipment
  • Gigabit Ethernet and 10 Gigabit Ethernet transceivers
  • Fiber Channel systems
  • Backplane and cable data communication systems
  • High-speed digital signal processing (DSP) interfaces

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX3885ECB+TD is no exception, and it is manufactured to operate reliably over a wide temperature range and under various environmental conditions, ensuring performance and longevity in the field.

You May Also Be Interested in

Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess