EN
  • EN
  • DE

MAX9207EAI+

Part No MAX9207EAI+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER LVDS 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Serializer
Data Rate 660Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 10
Number of Outputs 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1071654-MAX9207EAI+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9207EAI+ CAD Model

Description

Maxim Integrated MAX9207EAI+ High-Speed Serial Link Serializer

MAX9207EAI+ Product Image

The MAX9207EAI+ is a compact, high-efficiency serializer from Maxim Integrated designed to simplify the design of high-speed data communication in automotive and industrial applications. This robust component is capable of serializing 10-bit parallel data to a high-speed serial data stream, which significantly reduces the cable count in data transmission systems, leading to cost savings and simplified system design.

With the capability to operate over a wide -40°C to +85°C temperature range, the MAX9207EAI+ is well-suited for harsh environments, ensuring reliable performance in various conditions. Its low electromagnetic emission and high noise immunity make it an ideal choice for applications where signal integrity is of utmost importance.

The device features a programmable spread spectrum for reduced EMI, and it supports a data rate of up to 650Mbps, making it suitable for high-speed data channels. The MAX9207EAI+ integrates a DC-balanced encoding/decoding scheme to support AC-coupled interconnects, ensuring signal integrity over longer distances.

This serializer's small 28-pin SSOP (Shrink Small Outline Package) footprint allows for a compact PCB layout, which is crucial for space-constrained applications. Additionally, the MAX9207EAI+ offers a low-power operation, which is a critical attribute for energy-sensitive designs.

Key features of the MAX9207EAI+ include:

  • 10-Bit Parallel LVCMOS/LVTTL to Serial LVDS Conversion
  • 650Mbps High-Speed Data Transmission
  • Programmable Spread Spectrum for EMI Reduction
  • DC-Balanced Encoding/Decoding
  • Wide Operating Temperature Range: -40°C to +85°C
  • 28-Pin SSOP Package for Compact Designs

The MAX9207EAI+ is an excellent choice for designers looking to implement high-speed data transmission with a reliable, low-power, and EMI-resistant solution. Its robust feature set ensures that it can meet the stringent requirements of modern automotive and industrial communication systems.

You May Also Be Interested in

Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0903 $66.5418
13+ $9.1002 $118.3026
20+ $8.8150 $176.3000
28+ $8.5308 $238.8624
36+ $8.2467 $296.8812
47+ $7.3932 $347.4804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess