EN
  • EN
  • DE

BQ3285ESTR

Part No BQ3285ESTR
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description Real-Time Clock RTC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 242B
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Battery 2.5 V ~ 4 V
Current - Timekeeping (Maximum) 300μA @ 5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1154310-BQ3285ESTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ3285ESTR CAD Model

Description

The BQ3285ESTR is a state-of-the-art Real-Time Clock (RTC) module developed by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is designed to provide precise time and date information for a wide range of applications, including computers, embedded systems, industrial controllers, and personal electronics.

Key Features

  • Accuracy: The BQ3285ESTR maintains an accurate timekeeping system with a built-in crystal oscillator, ensuring minimal time drift over a wide temperature range.
  • Battery Backup: Equipped with a battery backup input, this RTC can continue to keep time even when the main power supply is interrupted, making it ideal for applications that require continuous time tracking.
  • Bus Interface: This device communicates via a simple serial interface, making it easy to integrate into existing systems without the need for complex wiring or protocols.
  • Low Power Consumption: Designed for efficiency, the BQ3285ESTR operates with very low power consumption, which is crucial for battery-powered or energy-sensitive applications.
  • Automatic Leap Year Compensation: The device includes an automatic leap year compensation valid up to the year 2100, relieving the system from manual adjustments during leap years.

Applications

The BQ3285ESTR is versatile and can be used in a variety of applications. Some of the common applications include:

  • Desktop and laptop computers
  • Embedded systems
  • Networking equipment (routers, switches, etc.)
  • Industrial systems and PLCs
  • Consumer electronics (set-top boxes, DVRs, etc.)

Product Specifications

The BQ3285ESTR is offered in a surface-mount package and is designed to meet the rigorous standards of industrial temperature ranges. The device's precise timekeeping and low power consumption make it a reliable choice for designers looking to incorporate an RTC into their systems.

Conclusion

With its combination of accuracy, low power consumption, and ease of integration, the BQ3285ESTR from Texas Instruments represents a smart choice for any application requiring reliable timekeeping. Its robust feature set ensures that systems can maintain accurate time without the need for constant maintenance or adjustment.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess