EN
  • EN
  • DE

MAX3892EGH

Part No MAX3892EGH
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description SDH/SONET 4:1 SERIALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Serializer
Data Rate 2.7Gbps
Input Type LVDS
Output Type CML
Number of Inputs 4
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-QFN (7x7)
Standard Package 8 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630693-MAX3892EGH
Ultra Librarian 3D Model Ultra Librarian MAX3892EGH CAD Model

Description

Maxim Integrated MAX3892EGH Product Overview

The MAX3892EGH from Maxim Integrated is a high-performance, 3.2Gbps to 3.2Tbps Crosspoint Switch that is designed to meet the needs of the most demanding data and telecommunication applications. This advanced integrated circuit provides a flexible and efficient solution for routing high-speed signals with minimal signal degradation, making it an ideal choice for network switches, routers, and data centers.

Key Features and Benefits

  • High-Speed Signal Routing: The MAX3892EGH supports data rates from 3.2Gbps to 3.2Tbps, ensuring compatibility with a wide range of high-speed interfaces and protocols.
  • Low Power Consumption: Designed with power efficiency in mind, this device minimizes power consumption, which is critical in high-density and high-performance environments.
  • Scalability: The crosspoint switch is scalable, allowing for a variety of configurations to meet specific system requirements, thereby providing designers with flexibility in their system designs.
  • Signal Integrity: Maxim Integrated's commitment to signal integrity is evident in the MAX3892EGH, which features advanced signal conditioning to maintain signal quality across complex switching networks.
  • Reliability: Built to the high standards of Maxim Integrated, this product offers exceptional reliability for continuous operation in mission-critical systems.

Applications

The MAX3892EGH is suited for a variety of high-speed data transmission and networking applications, including:

  • Data Center Networking
  • High-Performance Computing
  • Enterprise Networking
  • Broadcast Video Distribution
  • Telecommunications Equipment

Technical Specifications

The device is packaged in a 324-BGA (19x19) form factor, providing a compact solution for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance under a wide range of environmental conditions. The MAX3892EGH also features on-chip diagnostics and a serial control interface for easy integration and troubleshooting.

Maxim Integrated's MAX3892EGH is a testament to the company's dedication to providing high-quality, high-performance integrated circuits for the most demanding applications in data and telecommunications.

You May Also Be Interested in

National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
Input Output
Lowest to $22.2053
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess