EN
  • EN
  • DE

DS92LV1260TUJB

Part No DS92LV1260TUJB
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description LINE RECEIVER, 7 FUNC, 7 RCVR, C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Function Deserializer
Data Rate 480Mbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 1
Number of Outputs 6
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 196-LBGA
Supplier Device Package 196-NFBGA (15x15)
Base Product Number DS92LV1260
Standard Package 13 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 587041-DS92LV1260TUJB
Ultra Librarian 3D Model Ultra Librarian DS92LV1260TUJB CAD Model

Description

The 587041-DS92LV1260TUJB is a serializer and deserializer integrated circuit (IC) designed for interface applications.

  • Input: 1
  • Outputs: 6 LVTTL
  • Voltage Supply Range: 3V to 3.6V
  • Data Rate: 480Mbps
  • Package: Surface mount, 196-LBGA
  • Manufacturer: National Semiconductor (TI)
  • Status: Active

You May Also Be Interested in

Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Analog Devices Inc.
IC
Lowest to $19.0596

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess