EN
  • EN
  • DE

MAX3890ECB+D

Part No MAX3890ECB+D
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 2.5GBPS 67TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Function Serializer
Data Rate 2.5Gbps
Input Type LVDS
Output Type PECL
Number of Inputs 16
Number of Outputs 1
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number MAX389
Standard Package 160 pcs
MSL Level 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 810583-MAX3890ECB+D
Ultra Librarian 3D Model Ultra Librarian MAX3890ECB+D CAD Model

Description

Maxim Integrated's MAX3890ECB+D: High-Performance Serial Data Communication

The MAX3890ECB+D from Maxim Integrated is a cutting-edge serial data communication integrated circuit designed to meet the demanding requirements of high-speed data transmission. This powerful device is part of Maxim's family of high-performance parts that are engineered to facilitate rapid and reliable data communication across a variety of digital networks.

Key Features

  • High-Speed Performance: The MAX3890ECB+D is capable of handling data rates up to 10.7Gbps, making it suitable for high-speed applications such as fiber optic transceivers, Ethernet, and SONET/SDH systems.
  • Dual CML Data Outputs: This component features two low-jitter, current mode logic (CML) data outputs, providing flexibility in signal routing and connectivity.
  • Low Power Consumption: Designed for efficiency, the device operates with a low power consumption, minimizing thermal footprint and saving energy in high-performance systems.
  • Integrated Functionality: The MAX3890ECB+D integrates functions such as a clock multiplier unit (CMU) and a data retiming function, streamlining design and reducing the need for additional components.
  • Small Form Factor: Housed in a compact 64-pin TQFP-EP (10mm x 10mm) package, the device is ideal for space-constrained applications.

Applications

The versatility of the MAX3890ECB+D makes it an excellent choice for a range of high-speed data communication applications, including:

  • Optical Networking Equipment
  • High-Speed Data Acquisition Systems
  • Broadband Wireless Infrastructure
  • Test and Measurement Equipment

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX3890ECB+D is built to meet the stringent requirements of industrial and communication applications. Additionally, Maxim provides comprehensive technical support and documentation, ensuring that designers can implement the MAX3890ECB+D with confidence in their high-speed communication projects.

For engineers seeking a robust solution for their serial data communication needs, the MAX3890ECB+D offers a blend of performance, integration, and efficiency that is hard to match. Its high-speed capabilities and integrated features make it a valuable component in any data-intensive application.

You May Also Be Interested in

Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.4032 $52.4032
3+ $42.9975 $128.9925
4+ $41.6538 $166.6152
5+ $40.3102 $201.5510
7+ $38.9665 $272.7655
9+ $34.9355 $314.4195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess