EN
  • EN
  • DE

MAX9205EAI+

Part No MAX9205EAI+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER LVDS 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Serializer
Data Rate 400Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 10
Number of Outputs 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 131212-MAX9205EAI+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9205EAI+ CAD Model

Description

Maxim Integrated MAX9205EAI+ Serial Link Serializer

The MAX9205EAI+ is a high-performance, low-power serializer from Maxim Integrated, designed to facilitate point-to-point serial data transmission over balanced lines. This device is part of the MAX9205 series, which is known for its robust feature set and reliability in a variety of applications, including automotive and industrial video, telecommunications, and high-speed data communication systems.

With the capability to serialize 10 bits of parallel data and transmit it at speeds up to 20Mbps per channel, the MAX9205EAI+ ensures efficient data transfer with a reduced number of interconnects, which is particularly advantageous in space-constrained environments. The serializer operates from a single +3.3V supply, contributing to its energy efficiency and making it suitable for portable and battery-powered devices.

The MAX9205EAI+ also boasts a low-jitter serial output, which is critical for maintaining signal integrity over long distances or in noisy environments. The integrated pre-emphasis feature further enhances the signal quality by compensating for the frequency-dependent losses of the transmission medium.

For ease of integration, this device includes an automatic power-down feature that reduces power consumption when not in active use. Additionally, it supports latched LVCMOS/LVTTL inputs, which allows for direct interfacing with a wide range of microcontrollers and digital logic families, making it a versatile choice for system designers.

The MAX9205EAI+ is available in a compact 28-pin SSOP package, which is conducive to space-saving PCB designs. Its extended temperature range of -40°C to +85°C ensures reliable operation across diverse environmental conditions.

Key features of the MAX9205EAI+ include:

  • 10-bit parallel LVCMOS/LVTTL to serial LVDS conversion
  • 20Mbps data rate per channel
  • Single +3.3V power supply operation
  • Low-jitter serial output with pre-emphasis
  • Automatic power-down feature
  • Extended temperature range
  • Space-saving 28-pin SSOP package

Overall, the MAX9205EAI+ serializer from Maxim Integrated is an excellent choice for designers looking to optimize their high-speed data transmission systems with a reliable, power-efficient, and compact solution.

You May Also Be Interested in

National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9159 $53.8318
5+ $22.0848 $110.4240
8+ $21.3947 $171.1576
10+ $20.7045 $207.0450
13+ $20.0144 $260.1872
17+ $17.9439 $305.0463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,505 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess