EN
  • EN
  • DE

MAX9296AGTM/V+

Part No MAX9296AGTM/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC GMSL SERIALIZER QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tray
Product Status Active
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX9296
Standard Package 260 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882631-MAX9296AGTM/V+
Ultra Librarian 3D Model Ultra Librarian MAX9296AGTM/V+ CAD Model

Description

Maxim Integrated's MAX9296AGTM/V+ GMSL Serializer

The MAX9296AGTM/V+ from Maxim Integrated is a state-of-the-art Gigabit Multimedia Serial Link (GMSL) serializer, designed to deliver high-speed data transmission for automotive and industrial applications. This advanced component is a crucial part of any system requiring reliable and fast data transfer, particularly in the context of video and high-resolution imaging.

With its ability to serialize 12-bit image data and control information, the MAX9296AGTM/V+ can transmit over 15 meters of coaxial or shielded twisted-pair (STP) cabling. This capability is essential for applications like automotive camera systems, where long-distance data integrity is paramount. The serializer supports up to 6.25Gbps data rates, ensuring swift and efficient communication between devices.

The device is equipped with an automatic adaptation to cable length, which optimizes signal integrity over various distances. This feature simplifies design considerations and enhances the product's flexibility in deployment. Furthermore, the MAX9296AGTM/V+ boasts high immunity to electromagnetic interference (EMI), a critical requirement in electrically noisy environments such as those found in vehicles and industrial settings.

Safety is a key concern in automotive applications, and the MAX9296AGTM/V+ addresses this with built-in diagnostic capabilities. These diagnostics include pre-emphasis and coefficient programming, which help to maintain signal quality and ensure reliable operation. The serializer also supports multiple input formats, including MIPI CSI-2 and parallel, providing designers with the versatility to interface with a variety of image sensors and processors.

Packaged in a compact 64-pin LGA (6mm x 6mm) form factor, the MAX9296AGTM/V+ is designed for space-constrained applications. Its low power consumption makes it an ideal choice for energy-sensitive designs, further extending its applicability across various market segments.

In summary, Maxim Integrated's MAX9296AGTM/V+ is a robust and versatile GMSL serializer that offers high-speed data transmission, exceptional signal integrity, and advanced diagnostics for automotive and industrial applications. Its compact size, EMI resistance, and power efficiency make it a top choice for designers looking to integrate reliable data communication into their systems.

You May Also Be Interested in

Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4708 $52.4124
7+ $14.3350 $100.3450
11+ $13.8870 $152.7570
15+ $13.4391 $201.5865
20+ $12.9911 $259.8220
26+ $11.6472 $302.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,996 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess