EN
  • EN
  • DE

TPS60250EVM-185

Part No TPS60250EVM-185
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description EVAL MODULE FOR TPS60250-185 / TPS60250 7, Non-Isolated Outputs LED Driver Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Manufacturer Texas Instruments
Packaging Box
Current - Output / Channel 25mA
Outputs and Type 7, Non-Isolated
Features Dimmable, I2C Interface
Voltage - Input 3V ~ 6V
Supplied Contents Board(s), Cable(s)
Utilized IC / Part TPS60250
Base Product Number TPS60250
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 296-31214,TPS60250EVM-185-ND,TPS60250EVM185
Standard Package 1
Win Source Part Number 1320375-TPS60250EVM-185
Ultra Librarian 3D Model Ultra Librarian TPS60250EVM-185 CAD Model

Description

The TPS60250EVM-185 from Texas Instruments is a high-performance evaluation module designed for testing the capabilities of the TPS60250 charge pump-based, constant-current LED driver. This evaluation module is specifically engineered to facilitate the development and testing of portable lighting applications, such as LED backlights for large LCD panels that are commonly found in notebooks, monitors, and TVs.

Key Features

  • Charge Pump Technology: Utilizes a 1x/1.5x charge pump to efficiently power LEDs.
  • Constant Current Outputs: Provides up to six regulated current outputs for uniform LED brightness.
  • Wide Input Voltage Range: Operates over a 2.7V to 5.5V input voltage range, accommodating various power sources.
  • High Efficiency: Features high efficiency to reduce power consumption and extend battery life in portable applications.
  • Flexible Control: Offers an I2C-compatible interface for easy programmability and control of the LED currents.

Performance Benefits

The TPS60250EVM-185 provides designers with a versatile platform to create energy-efficient LED lighting solutions. With its high efficiency and constant current output, the module ensures consistent light output, which is critical for display backlighting applications. The evaluation module's flexibility and ease of use also make it an ideal choice for rapid prototyping, allowing designers to quickly iterate and refine their lighting designs.

Applications

Designed for a wide range of applications, the TPS60250EVM-185 is particularly suited for:

  • LED Backlighting for LCD Displays
  • Portable Lighting Solutions
  • Battery-Powered Devices
  • General Purpose LED Illumination

Support and Resources

Texas Instruments provides comprehensive support and resources for the TPS60250EVM-185, including detailed documentation, reference designs, and technical support to ensure a seamless development experience for engineers and product designers.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess