Product Overview: SN74LVCZ244APWT
The SN74LVCZ244APWT is a high-performance, octal buffer and line driver designed to provide optimal solutions for memory address driving and all critical applications requiring high speed and low power consumption. Manufactured by Texas Instruments, a leader in semiconductor innovation, this device is part of the LVC family, which is known for its low-voltage operation and robust performance.
Key Features
- Wide Operating Voltage Range: The SN74LVCZ244APWT operates at a voltage range of 2.7 V to 3.6 V, making it suitable for interfacing with 3.3 V logic levels while maintaining compatibility with 5 V systems.
- High Drive Capability: With an output drive capability of ±24 mA at 3.3 V, it can drive multiple loads with ease, which is essential for bus-oriented systems.
- Low Power Consumption: The device features a low ICC of 10 μA max (max.), contributing to energy-efficient designs.
- 3-State Outputs: The octal buffers have 3-state outputs which ensure they can be placed in a high-impedance state, allowing for bus line multiplexing and minimizing the risk of bus contention.
Applications
The versatility of the SN74LVCZ244APWT makes it ideal for a wide range of applications, including:
- Memory address driving
- Bus-oriented systems
- Data transmission lines
- Signal buffering
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74LVCZ244APWT is no exception, as it undergoes rigorous testing and quality assurance processes to ensure reliability and performance in critical applications. The device is available in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, which is suitable for space-constrained applications.
Technical Specifications
- Logic Type: Buffer/Line Driver, Non-Inverting
- Number of Elements: 2
- Number of Bits per Element: 4
- Mounting Type: Surface Mount
- Package / Case: 20-TSSOP
- Operating Temperature: -40°C to 85°C
With its robust feature set and Texas Instruments' reputation for quality, the SN74LVCZ244APWT is an excellent choice for designers who require a reliable and efficient octal buffer/line driver for their digital systems.