EN
  • EN
  • DE

PI74FCT245TQE

Part No PI74FCT245TQE
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 8BIT N-INV 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 64mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-QSOP
Win Source Part Number 132046-PI74FCT245TQE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT245TQE CAD Model

Description

Product Overview: PI74FCT245TQE by Diodes Incorporated

The PI74FCT245TQE is a high-performance, Octal Bidirectional Transceiver designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This transceiver is part of the PI74FCT series, which is renowned for its fast speed and low power consumption. Built to facilitate data transfer between two buses of different hierarchies or protocols, the PI74FCT245TQE is an essential component in a wide range of digital systems.

Key Features

  • Octal Bidirectional Data Flow: With eight bidirectional data lines, this transceiver can handle a significant amount of data, making it suitable for complex data transmission tasks.
  • High-Speed Operation: The device operates at fast speeds, ensuring quick data transfer and reducing system latency.
  • Low Power Consumption: It is designed to consume minimal power, which is critical for energy-efficient systems and extends the life of battery-powered devices.
  • Bus-Hold Data Inputs: The transceiver comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying circuit design and saving board space.
  • Non-Inverting Buffers: The non-inverting buffers maintain the integrity of the data being transferred, providing reliable communication between buses.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, this device can function reliably in various environmental conditions.

Applications

The PI74FCT245TQE is versatile and can be used in numerous applications, including:

  • Communication systems
  • Networking hardware
  • Data acquisition systems
  • Microprocessor-based systems
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI74FCT245TQE is manufactured with the latest technology and undergoes rigorous testing to ensure it meets the industry standards for performance and reliability. Customers can trust this transceiver to provide consistent, long-term operation in their digital systems.

Product Packaging and Availability

The PI74FCT245TQE is available in a 20-pin QSOP package, offering a compact footprint for space-constrained applications. For pricing, availability, and additional information, interested customers should contact Diodes Incorporated or authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess