EN
  • EN
  • DE

74LVCH16541ADGG,11

Part No 74LVCH16541ADGG,11
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF NON-INVERT 3.6V 48-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Case / Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1498907-74LVCH16541ADGG,11
Ultra Librarian 3D Model Ultra Librarian 74LVCH16541ADGG,11 CAD Model

Description

N

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess