EN
  • EN
  • DE

SN74ABT2245DBR

Part No SN74ABT2245DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA; 12mA, 12mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1253128-SN74ABT2245DBR
Manufacturer Homepage www.ti.com
Family Name SN74ABT2245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ABT2245DBR CAD Model

Description

SN74ABT2245DBR Octal Bus Transceiver from Texas Instruments

The SN74ABT2245DBR is a high-performance octal bus transceiver from Texas Instruments, designed with the precision and reliability expected from a leading semiconductor manufacturer. This integrated circuit is part of the ABT family, which is known for its advanced biCMOS technology, providing a perfect blend of speed and power consumption.

The device features eight bidirectional data lines that allow for the transmission and reception of data in multiplexed bus environments. With its dual-functionality, the SN74ABT2245DBR can be used as both a transmitter and receiver, making it an excellent choice for interfacing between different voltage and current domains within a system.

The SN74ABT2245DBR operates at a voltage range of 4.5V to 5.5V, which is typical for many logic-level applications, and it is compatible with both TTL and CMOS logic families. This versatility ensures that it can be integrated into a wide variety of digital systems without the need for additional level shifting components.

Key features of the SN74ABT2245DBR include:

  • Octal Bidirectional Transceiver: Eight lines of bidirectional data flow allow for efficient data transmission in complex systems.
  • Direction Control: The direction of data flow is managed by an input pin, giving the user complete control over the operation mode of the device.
  • Output Enable: The output enable feature allows the user to place the outputs in a high-impedance state, which is essential for bus-oriented systems.
  • High-Speed Operation: The ABT series is known for its fast propagation delays and transition times, making this device suitable for high-speed data transfer applications.
  • Low Power Consumption: Despite its speed, the SN74ABT2245DBR is designed to minimize power consumption, making it suitable for power-sensitive applications.

The SN74ABT2245DBR comes in a SSOP (Shrink Small Outline Package) with 20 pins, identified by the DBR suffix in its part number. This compact form factor is ideal for space-constrained applications while still offering robust connectivity for reliable operation.

Whether you're designing a data communication system, a multiplexed bus interface, or any application requiring high-speed bidirectional data transfer, the SN74ABT2245DBR from Texas Instruments is a solid choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess