EN
  • EN
  • DE

MAX1625ESE-T

Part No MAX1625ESE-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311036-MAX1625ESE-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1625ESE-T CAD Model

Description

Maxim Integrated MAX1625ESE-T Step-Down Controller

The MAX1625ESE-T from Maxim Integrated is a high-efficiency, step-down controller designed for a variety of applications requiring a compact and efficient power management solution. This versatile controller is well-suited for portable devices, as it helps to extend battery life by delivering high efficiency across a wide range of load conditions.

The MAX1625ESE-T operates over a wide input voltage range, accommodating various power sources from batteries to regulated power supplies. It features a synchronous rectification scheme, which provides improved efficiency compared to traditional diode-rectified solutions. This efficiency is further enhanced by its ability to operate at 100% duty cycle, making it ideal for low-dropout applications.

One of the key features of the MAX1625ESE-T is its ability to provide a fixed output voltage or an adjustable output voltage, giving designers the flexibility to use it in multiple configurations depending on the specific needs of their application. The device also includes a soft-start function that gradually ramps up the output voltage, minimizing the inrush current and preventing power supply glitches during startup.

The MAX1625ESE-T is designed with protection features to ensure reliable operation under adverse conditions. It includes overvoltage protection, which guards the device against input voltage spikes, and thermal shutdown to protect the device in case of excessive heat buildup. Additionally, it has a current-limit feature that prevents the controller from delivering excessive current that could damage the power supply or the load.

Available in a compact 16-pin narrow SO package, the MAX1625ESE-T is designed to occupy minimal space on the PCB, making it an excellent choice for space-constrained applications. Its small footprint, combined with its high level of integration, reduces the number of external components required, simplifying the design and reducing the overall bill of materials.

In summary, the MAX1625ESE-T step-down controller from Maxim Integrated is a robust, efficient, and versatile power management solution that is well-suited for a wide range of applications. Its high efficiency, flexible voltage options, and comprehensive protection features make it a reliable choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1163 $63.4890
70+ $1.7366 $121.5620
105+ $1.6823 $176.6415
145+ $1.6280 $236.0600
185+ $1.5737 $291.1345
250+ $1.4109 $352.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,140 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess