EN
  • EN
  • DE

EVAL-ADCMP562BRQZ

Part No EVAL-ADCMP562BRQZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION ADCMP562BRQZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Interface, Comparator
Utilized IC / Part ADCMP562
Supplied Contents Board(s)
Win Source Part Number 767784-EVAL-ADCMP562BRQZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADCMP562
Introduction Date February 16, 2004
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-ADCMP562BRQZ CAD Model

Description

Product Overview: EVAL-ADCMP562BRQZ

The EVAL-ADCMP562BRQZ is a high-performance evaluation board presented by Analog Devices Inc., designed to demonstrate the capabilities of the ADCMP562 dual comparator. This device is a significant component in electronic systems requiring precise voltage monitoring and signal processing.

Key Features

  • Dual Comparator: The ADCMP562 features two independent comparators, providing flexibility in handling multiple signals simultaneously.
  • High Speed: With fast propagation delays, the device is suitable for high-speed applications such as clock and data signal restoration, pulse shaping, and time-of-flight measurements.
  • PECL Outputs: The comparators have Positive Emitter-Coupled Logic (PECL) outputs, ensuring compatibility with high-speed digital circuits.
  • Power Supply: The evaluation board is designed to operate with a single 5V power supply, simplifying the power management requirements.
  • Adjustable Input Offset Voltage: Users can adjust the input offset voltage to fine-tune the comparator's performance for specific applications.
  • Input Hysteresis: The ADCMP562 provides built-in hysteresis for improved noise immunity, ensuring stable operation even in noisy environments.

Applications

The versatility of the EVAL-ADCMP562BRQZ allows it to be utilized in a broad range of applications, including but not limited to:

  • High-speed data acquisition systems
  • Automatic test equipment
  • Pulse and square wave shaping
  • Zero-crossing detectors
  • Voltage level translation

Design and Integration

The evaluation board comes with a user-friendly layout, providing easy access to all critical pins of the ADCMP562. It allows designers to quickly integrate the board into prototype systems and evaluate the comparator's performance in their specific application context. The board includes provisions for SMA connectors, enabling direct connection to high-speed signal sources and test equipment.

Support and Documentation

Analog Devices Inc. provides comprehensive technical documentation for the EVAL-ADCMP562BRQZ, including datasheets, user guides, and application notes. This support material assists users in maximizing the comparator's potential and integrating it seamlessly into their designs.

Overall, the EVAL-ADCMP562BRQZ is an excellent tool for engineers and designers looking to explore the high-speed and precision capabilities of the ADCMP562 dual comparator, ensuring reliable and efficient operation in their electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess