EN
  • EN
  • DE

DC2584A-A

Part No DC2584A-A
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Power Management
Function Power over Ethernet (PoE)
Embedded No
Utilized IC / Part LT4295, LT4321
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs, Test Points
Base Product Number DC2584
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 505-DC2584A-A,DC2584A-A-ND,DEMO 2584A-A,-2735-DC2584A-A
Standard Package 1
Win Source Part Number 1032889-DC2584A-A
Ultra Librarian 3D Model Ultra Librarian DC2584A-A CAD Model

Description

The DC2584A-A, brought to you by Analog Devices Inc., is a demonstration circuit designed to showcase the capabilities of the LTC3335, a high-efficiency, nanopower buck-boost converter. This versatile component is engineered to provide a seamless power supply solution for battery-powered applications, particularly those requiring long battery life with minimal energy consumption.

Key Features

  • Wide Input Voltage Range: The LTC3335, which the DC2584A-A demonstrates, operates over a broad input voltage range from 1.8V to 5.5V, making it compatible with a wide array of battery chemistries and configurations.
  • Nanopower Operation: With quiescent current as low as 680nA, the DC2584A-A ensures that the power drawn from the battery is minimal when the device is in standby, significantly extending battery life.
  • Integrated Energy Harvesting: The board includes an energy harvesting capability, which allows it to gather energy from ambient sources such as solar, thermal, or vibrational energy, further enhancing the longevity of the power source.
  • Multiple Output Voltage Options: Users can select from several preset output voltages to match the power requirements of the target application, ensuring versatility and ease of integration.
  • Buck-Boost Operation: The LTC3335's buck-boost topology ensures that the output voltage remains stable and regulated, whether the input voltage is above, below, or equal to the output voltage.

Applications

The DC2584A-A is ideal for a variety of low power applications, such as:

  • Wireless sensors and IoT devices
  • Energy harvesting systems
  • Portable and wearable technology
  • Remote monitoring and environmental sensing

Design Support

Analog Devices Inc. provides comprehensive design support for the DC2584A-A, including detailed datasheets, application notes, and an online support community. Engineers and product developers can access a wealth of resources to facilitate the integration of the LTC3335 into their designs, ensuring a smooth development process from concept to production.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess