EN
  • EN
  • DE

BQ25010EVM

Part No BQ25010EVM
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Battery Charger
Utilized IC / Part BQ25010
Supplied Contents Board(s)
Base Product Number BQ25010
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-20826-NDR,296-20826,-BQ25010EVM-NDR,-296-20826,-296-20826-ND
Standard Package 1
Win Source Part Number 1032828-BQ25010EVM
Ultra Librarian 3D Model Ultra Librarian BQ25010EVM CAD Model

Description

Introducing the BQ25010EVM from Texas Instruments

The BQ25010EVM is a state-of-the-art evaluation module designed by Texas Instruments to facilitate the testing and development of the BQ25010 integrated circuit. This highly efficient power management solution is specifically tailored for portable applications and is an ideal choice for designers looking to optimize their products for battery life and performance.

At the heart of the BQ25010EVM lies the BQ25010 chip, a compact, integrated power management unit that combines a linear charger, a synchronous boost converter, and multiple power rails. This chip is perfect for handling the power requirements of single-cell Li-Ion or Li-Polymer battery-powered systems, such as smartphones, tablets, and other portable electronics.

Key Features of the BQ25010EVM:

  • Linear Charger: The onboard linear charger offers programmable charging parameters, including adjustable current and voltage settings, ensuring the safe and efficient charging of the battery.
  • Synchronous Boost Converter: With the synchronous boost converter, the EVM can provide a stable output voltage even when the battery voltage drops, maintaining consistent power for the device.
  • Multiple Power Outputs: The module supports multiple power outputs for system flexibility, catering to the various power demands of modern portable devices.
  • LED Indicators: LED indicators are provided to display the status of the battery charging process and power output, offering a visual reference for monitoring the system's operation.
  • Test Points: Comprehensive test points are integrated throughout the EVM, giving developers convenient access to measure and analyze the performance of the BQ25010 chip under different conditions.

The BQ25010EVM is not only a powerful tool for development but also an educational platform for engineers and hobbyists alike to learn about advanced power management techniques. The evaluation module comes with detailed documentation, including a user guide and application notes, to assist in the quick setup and efficient utilization of the board's features.

Whether you are prototyping a new gadget or working on enhancing the power efficiency of an existing product, the BQ25010EVM from Texas Instruments provides a reliable and versatile environment for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.7988 $89.7988
2+ $86.9926 $173.9852
3+ $84.1864 $252.5592
4+ $81.3801 $325.5204
5+ $72.9615 $364.8075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess