EN
  • EN
  • DE

61030000048

Part No 61030000048
Manufacturer HARTING
Catalog D - Sub, D - Shaped Connectors - Accessories
Description INDUCOM CRIMP FERRULE 6,5 - 7,5M / Connector Ferrule, Outer For Inducom Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Accessories
Mfr HARTING
Series Inducom
Package Bulk
Accessory Type Ferrule, Outer
For Use With/Related Products Inducom Series
Features -
Number of Positions -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 100 pcs
Win Source Part Number 1380969-61030000048
Ultra Librarian 3D Model Ultra Librarian 61030000048 CAD Model

Description

The 1380969-61030000048 is a ferrule accessory designed for use with the Inducom series of D-Sub, D-Shaped connectors.

  • Package: Bulk
  • Manufacturer: HARTING
  • REACH: Unaffected
  • HTSUS Code: 8538.90.8180
  • MSL: 1 (unlimited)
  • Standard Package: 100 pieces

You May Also Be Interested in

TE Connectivity
CU ALLOY,FERRULE,8MM HV,90DEG,50
Lowest to $1.0228
Siemens
PB CONNECTOR, 90 DEGREE, WITH PG
Need more? Email Us
HARTING
CONN D-SUB RCPT 25POS R/A SLDR
Lowest to $13.0971
NorComp Inc.
SEALING FLANGE 37POS SILICON
Need more? Email Us
TE Connectivity
HARDWARE CONTACT TUBE 15-37 POS / Connector Contact Tube For D-Sub Plastic Housing
Lowest to $1.3063
HARTING
CRIMP FLNG - HOOD 9-37P 50-60MM / Connector Ferrule, Inner For D-Sub Backshell
Need more? Email Us
HARTING
CABLE CLAMP METAL HOOD 9-37P
Need more? Email Us
Wurth Electronics Inc
CONN D-SUB HD RCPT 15P R/A SLDR
Lowest to $9.7678
TE Connectivity
CONN LATCH BLOCK REAR DB50 POS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess