The LMX2354SLBA is a high-performance, low-power frequency synthesizer system from Texas Instruments. This product is designed to meet the needs of the most demanding wireless communication applications, providing a flexible, reliable, and cost-effective solution for signal generation.
The LMX2354SLBA is built with a dual modulus prescaler that can divide the input frequency by a factor of 32, 64, or 128. This feature allows the synthesizer to operate at higher frequencies, which can be very beneficial in applications such as wireless communication systems that require high-frequency operation.
- Low Power Consumption: Designed to operate with a supply voltage as low as 2.7 volts, making it ideal for battery-powered applications.
- Frequency Range: 0.25 to 2.5 GHz in the A path and 10 MHz to 1.3 GHz in the B path.
- Power-Down Feature: Allows the user to reduce power consumption when the device is not in use.
- Digital Lock Detect: Ensures reliable performance.
- Hardware and Software Power-Down Modes:
- Programmable Charge Pump: Allows for a high degree of customization and adaptability.
- Serial Bus Interface: Facilitates easy programming and integration into various systems.
- Package: Surface-mount package.
In summary, the LMX2354SLBA from Texas Instruments is a high-performance, low-power frequency synthesizer system that offers a wide range of features and benefits. Its flexibility, reliability, and cost-effectiveness make it an excellent choice for a variety of wireless communication applications.