EN
  • EN
  • DE

AD9889BCPZ165

Part No AD9889BCPZ165
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043332-AD9889BCPZ165
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9889BCPZ165 CAD Model

Description

The AD9889BCPZ165 is a high-performance HDMI/DVI transmitter from Analog Devices. It is designed to support high-resolution video and audio transmission over HDMI and DVI interfaces. It's commonly used in applications requiring high-quality digital video output.

Applications:

  • DVD players
  • Blu-ray players
  • Set-top boxes
  • Game consoles
  • Digital televisions
  • Projectors
  • PC graphics cards

Features:

  • HDMI 1.3 transmitter
  • DVI 1.0 transmitter
  • Supports resolutions up to 1080p/60 Hz
  • Integrated HDCP 1.2 encryption
  • 24-bit color depth
  • Programmable pre-emphasis
  • Integrated CEC controller
  • Low power consumption
  • 165 MHz pixel clock

Benefits:

  • High-Resolution Video: Supports resolutions up to 1080p/60 Hz, ensuring sharp and detailed video output.
  • Secure Content Transmission: Integrated HDCP 1.2 encryption protects copyrighted content.
  • Enhanced Signal Integrity: Programmable pre-emphasis compensates for cable losses, improving signal quality.
  • Simplified System Design: Integrated CEC controller simplifies control and communication with other HDMI devices.
  • Reduced Power Consumption: Low power consumption helps extend battery life in portable devices.

Additional Details:

The AD9889B is a complete HDMI/DVI transmitter solution that integrates all the necessary functions for high-quality digital video and audio transmission. It supports a wide range of resolutions and color depths. The integrated HDCP encryption ensures secure transmission of protected content. The programmable pre-emphasis feature allows for optimizing signal quality over different cable lengths. The integrated CEC controller simplifies communication with other HDMI devices. Proper layout and decoupling techniques are crucial for achieving optimal performance. The AD9889BCPZ165 is supplied in a 100-lead LQFP package. Detailed information regarding application circuits, timing diagrams, and performance characteristics can be found in the datasheet.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amic
Lowest to $2.1666
NXP / Nexperia
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Pericom
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess