The A2984SLW-T is a full-bridge MOSFET driver designed for pulse width modulated (PWM) current control of inductive loads. This component is manufactured by Allegro MicroSystems, LLC, and is commonly used in a variety of motor control applications.
Applications
- Brushless DC (BLDC) motor control
- Stepper motor control
- Solenoid driving
- Automotive applications such as electronic power steering (EPS) and throttle control
- Industrial motor control systems
Features
- Complete PWM current control circuitry including internal PWM current control.
- Operation up to 50 V.
- Low RDS(on) MOSFETs for high efficiency.
- Internal overvoltage and undervoltage lockout (OVLO and UVLO).
- Thermal shutdown protection.
- Crossover current protection.
- Diagnostic output for fault conditions.
Benefits
- Provides efficient and precise motor control, leading to improved system performance.
- Integrated protection features enhance system reliability and prevent damage from overvoltage, undervoltage, and overtemperature conditions.
- Simplified design due to integrated PWM current control circuitry, reducing external component count.
- Low RDS(on) MOSFETs minimize power dissipation and improve energy efficiency.
- Robust operation in harsh environments due to wide operating voltage range and thermal protection.
Additional Details
The A2984SLW-T typically operates with a supply voltage up to 50V and can deliver significant current to drive various inductive loads. Its integrated protection features, such as overvoltage lockout, undervoltage lockout, and thermal shutdown, ensure reliable operation in demanding applications. The device's diagnostic output provides valuable feedback on system status, enabling timely detection and resolution of fault conditions. The internal PWM current control allows for precise current regulation, resulting in smooth and efficient motor control. The A2984SLW-T's compact package and comprehensive feature set make it a popular choice for motor control applications requiring high performance and reliability.