EN
  • EN
  • DE

AP3771BK6TR-CG1

Part No AP3771BK6TR-CG1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG CTLR AC/DC GEN3 SOT26 / Power Supply Controller Adapters SOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Applications Adapters
Voltage - Supply 30V
Current - Supply 400 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-26
Base Product Number AP3771
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 744375-AP3771BK6TR-CG1
Ultra Librarian 3D Model Ultra Librarian AP3771BK6TR-CG1 CAD Model

Description

The AP3771BK6TR-CG1 is a cutting-edge power management integrated circuit (IC) from Diodes Incorporated, designed to offer efficient and reliable power solutions for a wide range of electronic applications. This product is particularly well-suited for use in power adapters and chargers, providing precise control for power conversion and battery management tasks.

Key Features

  • High-Efficiency Power Conversion: The IC is optimized to deliver high efficiency, which is crucial for reducing heat generation and energy consumption in electronic devices.
  • Advanced Protection Mechanisms: It includes various protection features such as over-voltage, over-current, and thermal shutdown to ensure the safety and longevity of the end application.
  • Compact Form Factor: The AP3771BK6TR-CG1 comes in a small package, making it ideal for space-constrained applications without compromising on performance.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and standards across different regions.
  • Low Standby Power Consumption: The device is designed to consume minimal power in standby mode, contributing to energy savings and compliance with eco-friendly standards.

Applications

The versatility of the AP3771BK6TR-CG1 allows it to be implemented in a variety of applications, including but not limited to:

  • AC/DC Power Adapters
  • Battery Chargers
  • Standby Power Supplies
  • Smart Home Appliances
  • Office Equipment Power Supplies

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3771BK6TR-CG1 is no exception. It is manufactured using the latest technology and rigorous testing procedures to ensure that each IC meets the high standards expected by customers. The product is also RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility.

Ordering Information

The AP3771BK6TR-CG1 is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. Customers can order this IC directly from Diodes Incorporated or through authorized distributors.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8697 $58.6970
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess