EN
  • EN
  • DE

A1008AYW-330MP3

Part No A1008AYW-330MP3
Manufacturer Murata Electronics North America
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994877-A1008AYW-330MP3
Categories OEM Parts(A-B)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A1008AYW-330MP3 CAD Model

Description

The A1008AYW-330MP3 is a multilayer ceramic chip inductor manufactured by Murata Electronics North America. This inductor is designed for high-frequency applications, providing inductance in a small form factor. It's commonly used in various electronic devices to filter, tune, or block signals.

Applications:

  • RF circuits
  • Mobile phones
  • Wireless communication devices
  • Bluetooth devices
  • Filters

Features:

  • Small size
  • High self-resonant frequency
  • High Q value
  • Excellent solderability
  • RoHS compliant

Benefits:

  • Enables miniaturization of electronic devices
  • Provides stable inductance at high frequencies
  • Reduces signal loss
  • Easy to assemble
  • Environmentally friendly

Additional Details:

The A1008AYW-330MP3 multilayer ceramic chip inductor is designed to offer stable inductance characteristics over a wide frequency range. The '330' in the part number typically indicates an inductance value of 33nH. The high self-resonant frequency ensures the inductor performs optimally at the intended operating frequency. The high Q value minimizes energy loss within the inductor, improving circuit efficiency. Its small size and surface-mount configuration allow for dense component placement on PCBs.

Specific technical specifications include inductance value, self-resonant frequency, Q value, DC resistance, rated current, and operating temperature range. Consult the official Murata Electronics North America datasheet for detailed specifications and application notes.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess