EN
  • EN
  • DE

NFM3DPC223R1H3

Part No NFM3DPC223R1H3
Manufacturer Murata Electronics North America
Catalog Feed Through Capacitors
Description SMD/BLOCK Type EMI Suppression Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1231126-NFM3DPC223R1H3
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NFM3DPC223R1H3 CAD Model

Description

The NFM3DPC223R1H3 is a three-terminal filter manufactured by Murata Electronics North America. This filter is designed to suppress noise in electronic circuits, specifically in power lines and signal lines.

Applications

  • Power Line Filtering
  • Signal Line Filtering
  • Noise Suppression in Electronic Devices
  • EMI/RFI Suppression
  • Decoupling Applications

Features

  • Three-Terminal Configuration: Provides enhanced noise suppression performance.
  • Compact Size: Allows for space-saving designs on circuit boards.
  • High Attenuation: Effectively reduces noise in a wide frequency range.
  • Low DC Resistance: Minimizes power loss in the filtered line.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved Signal Integrity: Reduces noise to improve the quality of signals in electronic circuits.
  • Enhanced System Reliability: Suppresses noise that can cause malfunctions in sensitive components.
  • Compact Design: Small size enables use in space-constrained applications.
  • Efficient Filtering: High attenuation ensures effective noise suppression.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental standards.

Additional Details

The NFM3DPC223R1H3 is typically used for suppressing noise in power lines and signal lines, particularly in applications where electromagnetic interference (EMI) and radio frequency interference (RFI) are concerns. The three-terminal configuration provides better noise suppression compared to two-terminal filters. Its compact size enables its use in a wide range of electronic devices, including mobile phones, computers, and other consumer electronics. The filter is designed to attenuate noise in specific frequency ranges, providing optimal performance for the intended application. Proper placement and grounding are essential for achieving the best noise suppression performance. Refer to the manufacturer's datasheet for specific electrical characteristics, insertion loss data, and recommended operating conditions to ensure proper design and operation. It's crucial to consider the current rating and voltage rating of the filter to prevent damage and ensure reliable performance.

You May Also Be Interested in

Murata Electronics North America
On-Board Type (DC) EMI Suppression Filters
Lowest to $0.1686
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Murata Electronics North America
SMD/BLOCK Type EMI Suppression Filters
Lowest to $0.2287

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 213,994 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess