EN
  • EN
  • DE

74AVC16834ADGV

Part No 74AVC16834ADGV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 18-bit registered driver with inverted register enable and Dynamic Controlled Outputs (3-State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131128-74AVC16834ADGV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVC16834ADGV CAD Model

Description

The 74AVC16834ADGV is a high-performance, 18-bit universal bus driver with 3-state outputs designed by NXP Semiconductors. This device is part of NXP's advanced AVC (Advanced Very-low Voltage CMOS) family, crafted to operate with a power supply range of 1.2V to 3.6V, making it a versatile choice for various low-voltage applications.

Key Features

  • Low Voltage Operation: The 74AVC16834ADGV operates between 1.2V and 3.6V, which allows for integration with low-voltage logic circuits and helps in reducing overall power consumption.
  • High-Speed Performance: It offers high-speed performance, which is a critical feature for modern digital applications requiring rapid data processing and transfer.
  • 18-Bit Bus Interface: With an 18-bit interface, it can drive a bus or buffer memory address registers, providing efficient data flow within a digital system.
  • 3-State Outputs: The 3-state outputs enable the device to disconnect from the bus during idle or inactive states, preventing data contention and facilitating bus sharing.
  • Multiple Package Options: The device is available in a TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The 74AVC16834ADGV is ideal for a wide range of applications that require a high-speed and low-power bus interface. Its typical applications include:

  • Memory buffering and driving
  • Bus isolation and extension
  • Backplane driving
  • Data communication systems
  • Microprocessor or microcontroller bus interfacing

Product Specifications

The 74AVC16834ADGV boasts several specifications that make it a robust and reliable component for system designers:

  • Wide operating voltage range (1.2V - 3.6V)
  • Low static and dynamic power consumption
  • High-impedance when Vcc is at 0V
  • ESD protection exceeds JESD 22
  • Latch-up performance exceeds 100mA per JESDG 78, Class II

In conclusion, the 74AVC16834ADGV from NXP is an excellent choice for designers looking to implement a high-speed, low-power bus driver in their digital systems. Its compatibility with low-voltage operation and high-speed data transfer capabilities make it a versatile and efficient component for a broad array of electronic applications.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Micron Technology Inc.
Lowest to $16.8087
Analog Devices Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5230 $66.6610
15+ $7.8136 $117.2040
23+ $7.5699 $174.1077
32+ $7.3262 $234.4384
41+ $7.0813 $290.3333
55+ $6.3490 $349.1950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess