EN
  • EN
  • DE

MCP4561-502E/MS

Part No MCP4561-502E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 257TAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP4561
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884210-MCP4561-502E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4561-502E/MS CAD Model

Description

Product Overview: MCP4561-502E/MS from Microchip Technology

The MCP4561-502E/MS is a highly versatile digital potentiometer IC produced by Microchip Technology. This compact, integrated circuit is designed to function as an electronically controlled variable resistor, offering a reliable solution for adjusting system parameters or tuning circuit performance without the need for manual potentiometer adjustments.

Key Features

  • Resistance Value: The device offers a resistance value of 5kΩ, providing a wide range of adjustability for various applications.
  • Resolution: With 8-bit resolution, the MCP4561-502E/MS ensures precise control over resistance settings, allowing for fine-tuning with 256 taps.
  • Interface: It features an I²C-compatible serial interface, enabling easy communication with most microcontrollers and simplifying integration into digital systems.
  • Memory: The inclusion of non-volatile memory (EEPROM) allows the device to retain its resistance setting even after power is removed, ensuring consistent performance across power cycles.
  • Package: Encased in an MSOP-8 package, this digital potentiometer is designed for space-constrained applications, offering a compact footprint for PCB designs.
  • Operating Voltage: It operates across a wide voltage range of 2.7V to 5.5V, accommodating various supply levels and ensuring compatibility with both 3.3V and 5V systems.

Applications

The MCP4561-502E/MS is suitable for a broad array of applications, including:

  • Automated calibration and tuning of circuits
  • Gain and offset adjustment in sensor signal conditioning
  • Audio volume control
  • Feedback system adjustments in industrial controls
  • Automotive electronics for setting system parameters
  • Consumer electronics where manual controls are impractical

Why Choose the MCP4561-502E/MS?

With its high resolution, non-volatile memory, and I²C interface, the MCP4561-502E/MS from Microchip Technology stands out as a reliable and user-friendly choice for designers looking to incorporate digital potentiometers in their systems. Its compact MSOP-8 package and broad operating voltage range ensure that it can be deployed in a variety of settings, from simple consumer devices to complex industrial systems.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3065 $50.7430
53+ $1.8925 $100.3025
82+ $1.8334 $150.3388
113+ $1.7742 $200.4846
146+ $1.7151 $250.4046
196+ $1.5377 $301.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess