EN
  • EN
  • DE

AD9959/PCBZ

Part No AD9959/PCBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR AD9959  /  AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Timing
Function Direct Digital Synthesis (DDS)
Embedded No
Utilized IC / Part AD9959
Primary Attributes 10-Bit DAC, 32-Bit Tuning Word Width
Supplied Contents Board(s), Cable(s)
Secondary Attributes 4 Channels
Base Product Number AD9959
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names AD9959PCBZ,AD9959/PCB,AD9959/PCB-ND,Q2548077,-2735-AD9959/PCBZ
Standard Package 1
Win Source Part Number 1032755-AD9959/PCBZ
Ultra Librarian 3D Model Ultra Librarian AD9959/PCBZ CAD Model

Description

AD9959/PCBZ Evaluation Board from Analog Devices Inc.

The AD9959/PCBZ is a highly integrated evaluation board designed for the AD9959, a quad-channel, 500 MSPS, 14-bit, 1.8 V CMOS Direct Digital Synthesis (DDS) device from Analog Devices Inc. This evaluation board provides a robust platform for engineers and designers to explore the features and performance of the AD9959, making it an indispensable tool for rapid prototyping and testing in a wide range of applications such as communications, instrumentation, and radar systems.

Key Features:

  • Quad DDS Channels: The board supports four independent DDS channels, enabling complex modulation and signal generation schemes.
  • High-Speed DAC: Each channel is equipped with its own high-speed 14-bit DAC, capable of converting digital signals into high-quality analog waveforms up to 500 MSPS.
  • Flexible Clocking: The AD9959/PCBZ offers multiple clocking options, including an onboard crystal oscillator and the ability to accept an external clock signal for synchronization with other devices.
  • Programmable Output: Users can easily program the frequency, phase, and amplitude of the output signal, providing maximum flexibility for a variety of use cases.
  • USB Interface: The board includes a USB interface for connection with a PC, allowing for easy control and programming using the provided software.
  • Power Supply: The evaluation board operates on a single 1.8 V power supply, minimizing power consumption and making it suitable for portable applications.

Applications:

  • Wireless Communication
  • Test and Measurement Equipment
  • Signal Generation
  • Radar and Navigation Systems

The AD9959/PCBZ evaluation board is an essential development tool that showcases the versatility and power of the AD9959 DDS IC. With its comprehensive feature set and user-friendly interface, it accelerates the design process, allowing for rapid deployment of complex systems with minimized design risk. Whether you are working on high-performance communication systems or precision instrumentation, the AD9959/PCBZ offers a convenient and effective solution for your signal generation needs.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess