EN
  • EN
  • DE

ISO7342CEVM

Part No ISO7342CEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Function Digital Isolator
Embedded No
Utilized IC / Part ISO7342C
Primary Attributes 4-Channel (Quad)
Supplied Contents Board(s)
Base Product Number ISO7342
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-38530
Standard Package 1
Win Source Part Number 1017599-ISO7342CEVM
Ultra Librarian 3D Model Ultra Librarian ISO7342CEVM CAD Model

Description

Introducing the ISO7342CEVM Evaluation Module from Texas Instruments

The ISO7342CEVM from Texas Instruments is a state-of-the-art evaluation module designed to facilitate the testing and development of the ISO7342C, a robust, high-performance, quad-channel digital isolator. This evaluation module is an essential tool for engineers and designers who are looking to explore the features and capabilities of the ISO7342C in their applications, which range from industrial automation and control systems to isolated SPI communication and medical equipment that requires stringent safety standards.

Features of the ISO7342CEVM

  • Quad-Channel Isolation: The ISO7342C provides four isolated channels with two forward and two reverse-direction channels, ensuring signal integrity and isolation for critical applications.
  • Robust Isolation: With an isolation rating of up to 3000 VRMS, this device ensures reliable operation in environments with high voltage levels, protecting both the data and the devices.
  • High-Speed Performance: The ISO7342C supports data rates up to 25 Mbps, making it suitable for high-speed signal isolation needs.
  • Low Power Consumption: Designed for efficiency, the ISO7342C maintains low power consumption without compromising performance, ideal for power-sensitive applications.
  • Flexible Power Supply: The EVM can be powered by a wide range of supply voltages (from 3V to 5.5V), accommodating various system design requirements.

Benefits of Using the ISO7342CEVM

The ISO7342CEVM offers a convenient and straightforward platform for evaluating the performance of the ISO7342C isolator. It simplifies the process of integrating the isolator into your system by providing easy access to all the necessary pins and signals. The evaluation module includes onboard connectors, which allow for quick setup and interfacing with external test and application circuitry.

With its plug-and-play nature, the ISO7342CEVM is an invaluable asset for rapid prototyping and testing, reducing development time and accelerating time-to-market for your products. Its comprehensive design and layout also make it an excellent educational tool for understanding isolation technology and its applications in modern electronic systems.

Whether you're developing sophisticated industrial systems or designing next-generation medical devices, the ISO7342CEVM from Texas Instruments provides the reliability and performance you need to ensure your designs meet the highest standards of safety and efficiency.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess