EN
  • EN
  • DE

DC1836A-A

Part No DC1836A-A
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR LTC2955-1  /  LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Power Management
Function Push Button On/Off Controller
Embedded No
Utilized IC / Part LTC2955-1
Supplied Contents Board(s)
Base Product Number DC1836
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names -2735-DC1836A-A
Standard Package 1
Win Source Part Number 1032883-DC1836A-A
Ultra Librarian 3D Model Ultra Librarian DC1836A-A CAD Model

Description

The DC1836A-A is a robust evaluation board designed by Analog Devices Inc., an industry leader in the manufacture of high-performance integrated circuits. This board showcases the capabilities of the LTC®3335, a high-efficiency, nanopower buck-boost DC/DC converter with an integrated precision coulomb counter. The DC1836A-A serves as an essential tool for engineers and developers looking to explore the features and performance of the LTC3335 in various applications, particularly those that demand low power consumption and precise energy monitoring.

Key Features

  • Nanopower Operation: The LTC3335 featured on the DC1836A-A board operates with quiescent current in the microamp range, making it suitable for battery-powered and energy-harvesting applications.
  • Wide Input Voltage Range: With an input voltage range of 1.8V to 5.5V, the board can accommodate a variety of power sources, including single-cell batteries.
  • Buck-Boost Capability: The DC/DC converter can step up or step down input voltages to maintain a regulated output, ensuring consistent performance across varying input conditions.
  • Integrated Coulomb Counter: The precision coulomb counter enables accurate measurement of battery consumption, which is critical for power management and battery life optimization.
  • Programmable Average Input Current Limit: Users can set the input current limit to match the source capability, preventing overdraw from weak power sources.

Applications

The DC1836A-A is well-suited for a wide range of applications that require efficient power usage and precise energy monitoring. These include, but are not limited to:

  • Wireless sensor nodes
  • Energy harvesting systems
  • Portable and wearable devices
  • Remote monitoring and IoT devices

Design Support

Analog Devices Inc. provides comprehensive design support for the DC1836A-A, including detailed documentation, reference designs, and the LTspice® simulation tool. This support helps designers rapidly integrate the board into their projects and bring efficient, energy-aware products to market faster.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess