EN
  • EN
  • DE

ADM00639

Part No ADM00639
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Type Interface
Function USB
Utilized IC / Part UCS2112
Primary Attributes 2-Channel (Dual)
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface
Base Product Number ADM00639
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.90.6800
Standard Package 1
Win Source Part Number 1023481-ADM00639
Ultra Librarian 3D Model Ultra Librarian ADM00639 CAD Model

Description

The ADM00639 from Microchip Technology is a versatile and innovative development tool designed to assist engineers and developers in the prototyping and testing phases of their projects. This product is part of Microchip's comprehensive suite of development boards that cater to a wide range of applications, from simple designs to complex embedded systems.

Key Features

  • Compatibility: The ADM00639 is compatible with a variety of Microchip microcontrollers and digital signal controllers, making it a flexible option for developers working within the Microchip ecosystem.
  • On-board Resources: It includes an array of on-board resources such as LEDs, buttons, and connectors, which provide immediate visual feedback and interactive control for testing and debugging purposes.
  • Expansion Capabilities: The board features expansion headers that allow for the integration of additional modules and custom components, facilitating the expansion of the development system to meet specific project requirements.
  • Programming and Debugging: With integrated programming and debugging capabilities, the ADM00639 streamlines the development process by eliminating the need for external tools, thus reducing the overall development time and cost.
  • Power Supply Options: Multiple power supply options are available, providing flexibility in various operating environments and ensuring that the board can be powered in the most convenient way for the user.

Applications

The ADM00639 is suitable for a wide range of applications, from educational purposes to professional product development. It is particularly useful for rapid prototyping, proof-of-concept demonstrations, and as a learning platform for Microchip's technologies. Its versatility makes it an excellent choice for projects in areas such as IoT, automotive, industrial control, and consumer electronics.

Support and Resources

Microchip Technology provides extensive support for the ADM00639, including detailed documentation, application notes, and software libraries. Developers can also access the Microchip online community and technical support for guidance and assistance throughout their design process.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess