EN
  • EN
  • DE

ADM1266-EVALZ

Part No ADM1266-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Power Management
Function Power Supply Supervisor/Tracker/Sequencer
Utilized IC / Part ADM1266
Supplied Contents Board(s)
Base Product Number ADM1266
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names -2735-ADM1266-EVALZ,ADM1266-EVALZ-ND,505-ADM1266-EVALZ
Standard Package 1
Win Source Part Number 1025886-ADM1266-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADM1266-EVALZ CAD Model

Description

ADM1266-EVALZ Evaluation Board by Analog Devices Inc.

The ADM1266-EVALZ is a comprehensive evaluation platform designed by Analog Devices Inc. to showcase the capabilities and robust features of the ADM1266 Super Sequencer®. This evaluation board allows engineers and designers to fully explore the functionalities of the ADM1266, a highly programmable sequencer and system manager, tailored for complex power systems with multiple supplies.

The ADM1266-EVALZ is engineered to facilitate easy configuration and testing of the ADM1266 IC, ensuring that users can efficiently implement the device within their own power management systems. With this evaluation board, users can simulate various fault conditions and monitor the response of the sequencer, enabling a deep understanding of the ADM1266's fault management and diagnostic features.

Key features of the ADM1266-EVALZ include:

  • Direct interfacing with the ADM1266 through the USB interface, providing a user-friendly experience for setting up and monitoring.
  • Access to all the ADM1266 GPIOs and configurable logic resources, allowing for a flexible and customizable evaluation process.
  • On-board EEPROM for easy firmware and configuration storage, ensuring quick start-up and persistent settings across power cycles.
  • Comprehensive software support through the ADM1266 Power Studio GUI, which offers an intuitive graphical interface for device configuration and management.
  • Integrated features for margining, sequencing, and supervising multiple power supply rails, demonstrating the ADM1266's capacity to manage complex power systems.

The evaluation board comes equipped with a range of connectors and test points, providing convenient access to all critical signals and power rails. This allows for thorough testing and analysis of the power system's performance under various conditions.

Whether for data centers, communication infrastructure, or industrial applications, the ADM1266-EVALZ evaluation board is an indispensable tool for engineers looking to optimize their power management solutions. It delivers a hands-on approach to understanding the ADM1266 Super Sequencer® and its pivotal role in ensuring system reliability and efficiency.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess