EN
  • EN
  • DE

ADP3164JRUZ-R7

Part No ADP3164JRUZ-R7
Manufacturer ON Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043660-ADP3164JRUZ-R7
Categories OEM Parts(A-B)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3164JRUZ-R7 CAD Model

Description

ON Semiconductor ADP3164JRUZ-R7

The ADP3164JRUZ-R7 is a high-performance integrated circuit (IC) designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This IC is specifically engineered to provide a versatile and efficient solution for synchronous buck power supply applications. The device is well-suited for a wide range of products, from consumer electronics to industrial systems, where reliable and efficient power conversion is critical.

The ADP3164JRUZ-R7 operates at a switching frequency of 300 kHz, which allows for a balance between efficiency and component size, enabling designers to optimize their power supply designs for both performance and form factor. The IC incorporates a 4-phase PWM controller, which provides a multiphase power conversion architecture. This approach significantly improves the load transient response and reduces the total output voltage ripple, leading to a stable and efficient power supply.

One of the key features of the ADP3164JRUZ-R7 is its ability to drive N-channel MOSFETs. This feature allows for the use of high-efficiency, low on-resistance MOSFETs, which further enhances the overall efficiency of the power supply. Additionally, the IC includes programmable under-voltage lockout, which ensures that the power supply operates only when the input voltage is within a safe range, protecting the system from potential damage due to abnormal voltage conditions.

The ADP3164JRUZ-R7 also boasts overcurrent protection, which safeguards the power supply and the load in the event of an overcurrent condition. This protection feature is critical in preventing damage to the IC and the system it powers. The device is available in a compact 20-lead TSSOP package (suffix RUZ), which is designed for surface mount technology (SMT), making it suitable for high-density circuit boards.

In summary, the ADP3164JRUZ-R7 from ON Semiconductor is a robust and efficient solution for synchronous buck power supply designs. Its multiphase architecture, ability to drive N-channel MOSFETs, and comprehensive protection features make it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess