EN
  • EN
  • DE

A80502-90(SX968)

Part No A80502-90(SX968)
Manufacturer Intel
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042318-A80502-90(SX968)
Categories OEM Parts(A-B)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A80502-90(SX968) CAD Model

Description

The Intel A80502-90 (SX968) is a Pentium processor released in the mid-1990s. It marked a significant leap forward in computing power compared to the earlier 386 and 486 processors. The '90' in the identifier refers to the clock speed of 90 MHz, a high frequency for that era. The SX968 likely refers to a specific sSpec number, indicating stepping and other manufacturing details.

Applications

  • High-end desktop computers: The Pentium 90 was a popular choice for users who required high performance for demanding applications.
  • Workstations: Its processing power made it suitable for use in engineering workstations and other professional applications.
  • Servers: It found use in entry-level server systems, providing the processing power needed for network management and file sharing.
  • Gaming PCs: The Pentium 90 provided a significant performance boost for gaming compared to earlier processors.
  • Multimedia applications: Its processing power made it suitable for video editing, graphic design, and other multimedia tasks.

Features

  • Superscalar architecture: Enabled the processor to execute multiple instructions simultaneously, significantly improving performance.
  • 90 MHz clock speed: Provided a substantial performance increase over earlier processors.
  • 64-bit data bus: Allowed the processor to transfer data more quickly than earlier 32-bit processors.
  • On-chip cache memory: Included both L1 (instruction and data) and L2 cache memory, improving performance by reducing memory access times.
  • Branch prediction: Improved performance by predicting which branch of code would be executed next.

Benefits

  • Significantly faster processing: The superscalar architecture and higher clock speed provided a substantial performance boost over earlier processors.
  • Improved multitasking capabilities: The improved architecture enabled more efficient multitasking, allowing users to run multiple applications simultaneously.
  • Enhanced multimedia performance: The 64-bit data bus and on-chip cache memory improved performance for multimedia applications.
  • Greater application compatibility: The Pentium processor supported a wider range of applications than earlier processors.
  • Increased system responsiveness: The improved architecture and faster processing speed resulted in a more responsive user experience.

Specific Details: The Intel Pentium processor family revolutionized the PC industry. The A80502-90 (SX968) model was a mid-range offering within the initial Pentium lineup. It used Socket 5 or Socket 7, so it could be used on a compatible motherboard. While now considered vintage technology, it represents a significant milestone in the evolution of modern computing. Refer to vintage computer resources and CPU-World for more information.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess