EN
  • EN
  • DE

TS5A1066DCKR

Part No TS5A1066DCKR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 5.5ns, 4.5ns
-3db Bandwidth 400MHz
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 6.8pF, 6.8pF
Max Leakage Current (IS off) 200nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-5
Win Source Part Number 035148-TS5A1066DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5A1066DCKR CAD Model

Description

Texas Instruments TS5A1066DCKR

The TS5A1066DCKR from Texas Instruments is a high-performance, single-pole double-throw (SPDT) analog switch designed for 1.65-V to 5.5-V single-supply applications. This versatile switch is a part of TI's extensive switch and multiplexer portfolio, which is known for its reliability and industry-leading performance.

The device features a low on-state resistance of typically 0.5 Ω, which is matched between channels to within 0.1 Ω. This low resistance ensures minimal signal distortion and is particularly beneficial in applications where signal integrity is paramount. Additionally, the TS5A1066DCKR boasts a high degree of precision with a 1.5-V control input threshold, ensuring compatibility with a variety of digital logic levels.

The TS5A1066DCKR is optimized for use in low-voltage applications, including mobile phones, PDAs, GPS devices, and other portable electronics where power conservation is crucial. Its low power consumption and small form factor make it an ideal choice for these types of applications. The switch's single-channel configuration also makes it suitable for multiplexing and signal gating functions.

Packaged in a compact SC70-6 (DCK) package, the TS5A1066DCKR occupies minimal board space, allowing for high-density system integration. The device also features break-before-make switching, which prevents signal overlap and cross-conduction during state changes. This characteristic is essential for applications requiring high signal fidelity and for preventing potential damage to downstream components.

Texas Instruments ensures that the TS5A1066DCKR meets stringent quality and performance standards. The device is characterized for operation from -40°C to 85°C, providing a wide range of temperature tolerance for various environmental conditions. With its robust design and advanced technical specifications, the TS5A1066DCKR is a reliable and efficient solution for designers looking to optimize their analog signal routing with minimal impact on signal quality.

For more information, datasheets, and support resources, visit the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3737 $50.4495
330+ $0.3066 $101.1780
510+ $0.2970 $151.4700
700+ $0.2874 $201.1800
900+ $0.2779 $250.1100
1,205+ $0.2491 $300.1655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess