EN
  • EN
  • DE

MAX34461ETM+

Part No MAX34461ETM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description Processor Supervisor 16 Active Low 48-Pin TQFN EP / IC PWR MONITOR/SEQUENCER 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Power Supply Monitor, Sequencer
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 18mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN-EP (6x6)
Win Source Part Number 785972-MAX34461ETM+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX34461
Introduction Date October 05, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX34461ETM+ CAD Model

Description

The MAX34461ETM+ is a cutting-edge power monitoring solution designed by Maxim Integrated to provide precise measurement and analysis of power consumption in a wide array of electronic applications. This advanced IC is an essential tool for designers and engineers focused on energy-saving and sustainability in their projects.

Key Features

  • High Accuracy: The MAX34461ETM+ offers exceptional accuracy in power measurement, ensuring reliable data for managing and optimizing energy usage.
  • Wide Voltage Range: It operates over a broad range of voltages, making it versatile for various systems and power supplies.
  • Multiple Channels: With multiple integrated channels, this IC can monitor several power rails simultaneously, enhancing its utility for complex electronics.
  • Communication Interface: It comes equipped with an I2C interface, facilitating easy integration with microcontrollers and other digital systems for data retrieval and device control.
  • Configurable Averaging: Users can configure the averaging mode to suit specific application requirements, balancing between response time and noise reduction.
  • Compact Package: The MAX34461ETM+ is available in a compact 48-pin TQFN-EP package, saving valuable board space in dense electronic designs.

Applications

The MAX34461ETM+ is ideal for use in a broad range of applications, including:

  • Data Centers
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems
  • Power Management Units

Environmental and Quality Standards

Maxim Integrated is committed to environmental responsibility and the MAX34461ETM+ is designed to meet various industry standards. It supports energy-efficient operation, which can contribute to the reduction of carbon footprint for electronic devices and systems.

Whether you are developing power distribution systems, managing server farms, or designing the next generation of energy-conscious consumer electronics, the MAX34461ETM+ from Maxim Integrated provides the accuracy and efficiency needed to measure and optimize power consumption effectively.

You May Also Be Interested in

Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess