EN
  • EN
  • DE

LTC3706IGN

Part No LTC3706IGN
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Status Obsolete
Applications Secondary-Side Controller
Parts Input Voltage (V) 5V ~ 30V
Supply Voltage (V) 5V ~ 10V
Supply Current 4.2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1208840-LTC3706IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3706IGN CAD Model

Description

The LTC3706IGN is a sophisticated step-down switching regulator controller from Linear Technology designed to drive an external power MOSFET and deliver a high-efficiency, regulated output. It is well-suited for a variety of applications, including distributed power systems, telecommunications, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The controller operates over a broad input voltage range, making it flexible for use in systems with varying supply voltages.
  • No RSENSE™ Operation: The LTC3706IGN features Linear Technology's proprietary No RSENSE technology, which eliminates the need for an external current sense resistor, thereby reducing system complexity and improving efficiency.
  • OPTI-LOOP® Compensation: This feature allows the optimization of the transient response, reducing output voltage overshoot and improving stability.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 100kHz to 600kHz or synchronize it to an external clock.
  • Powerful 1.1Ω Gate Drivers: Integrated gate drivers are capable of driving large MOSFETs, thus supporting high current outputs.
  • Tracking and Soft-Start: These features provide a controlled startup sequence, which is particularly useful in preventing inrush currents and system stress during power-up.

Product Specifications

  • Package: The LTC3706IGN is offered in a narrow SSOP-16 package, which is suitable for space-constrained applications.
  • Output Voltage: The output voltage is adjustable down to 0.8V, allowing for a wide range of low voltage power supplies.
  • Efficiency: Thanks to its advanced design, the LTC3706IGN provides excellent power conversion efficiency, which is critical for thermal management and energy savings.

Applications

The LTC3706IGN's versatility and high performance make it an ideal choice for a diverse array of applications. Its ability to provide precise regulation and efficient power conversion is especially beneficial in systems where power efficiency is paramount.

Conclusion

Overall, the LTC3706IGN from Linear Technology is a robust and reliable choice for designers looking to implement an efficient power management solution. Its combination of features and performance ensures that it can meet the needs of the most demanding applications.

You May Also Be Interested in

ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6593 $57.9558
15+ $7.9256 $118.8840
23+ $7.6773 $176.5779
32+ $7.4301 $237.7632
41+ $7.1818 $294.4538
54+ $6.4391 $347.7114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess