EN
  • EN
  • DE

ADM1041AARQZ

Part No ADM1041AARQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Applications Power Supply, Servers
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number ADM1041
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1140581-ADM1041AARQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1041AARQZ CAD Model

Description

ADM1041AARQZ - A Superior System Management Controller from Analog Devices Inc.

The ADM1041AARQZ is a state-of-the-art system management controller, expertly crafted by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is designed to deliver comprehensive control and monitoring capabilities for power supplies and other system parameters, making it an ideal choice for a wide range of applications including servers, telecommunications, and industrial systems.

Key Features:

  • Advanced Power Supply Management: The ADM1041AARQZ offers precise control over power supply systems, with features such as voltage monitoring, current sensing, and power sequencing to ensure stable and efficient operation.
  • High Accuracy Sensing: With its high-accuracy sensors, this controller can monitor critical parameters with precision, providing reliable data for system diagnostics and performance optimization.
  • Programmable Fault Response: Users can program the device to respond to various fault conditions, allowing for automatic recovery and minimizing system downtime.
  • Flexible Communication Interface: The device includes an I²C-compatible interface, enabling easy communication with microprocessors or microcontrollers for advanced system management tasks.
  • Thermal Management: The ADM1041AARQZ is equipped with temperature sensing capabilities, which play a crucial role in maintaining the longevity and reliability of the system by preventing overheating.

Applications:

  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial Control Systems
  • Power Supply Units

The ADM1041AARQZ is housed in a compact, RoHS-compliant QSOP package, ensuring a minimal footprint on system boards while offering robust functionality. Its integration of multiple system management features into a single device not only simplifies design but also reduces component count, contributing to cost savings and enhanced system reliability.

Whether you're designing a sophisticated server system or a robust industrial control unit, the ADM1041AARQZ from Analog Devices Inc. provides the advanced features and reliable performance needed to meet the demands of today's complex electronic systems.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1933 $64.7397
20+ $5.9021 $118.0420
31+ $5.7184 $177.2704
42+ $5.5336 $232.4112
54+ $5.3488 $288.8352
73+ $4.7956 $350.0788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess