Diodes Incorporated ZXTP558LSTZ-90 - PNP Transistor
The ZXTP558LSTZ-90 is a high-performance PNP transistor from the renowned manufacturer Diodes Incorporated, designed to cater to a wide range of applications requiring efficient power management and control. This bipolar junction transistor (BJT) is well-suited for use in power switching circuits, amplification, and signal processing due to its robust features and reliable performance.
Key Features
- High Current Capability: The ZXTP558LSTZ-90 can handle continuous collector currents up to 2A, making it suitable for driving moderate loads in electronic circuits.
- Low Saturation Voltage: It boasts a low collector-emitter saturation voltage (V<sub>CE(sat)), ensuring efficient operation with minimal power loss during saturation, which is crucial for power-sensitive applications.
- High Power Dissipation: With a power dissipation of 1.4W, this transistor can withstand higher energy levels, which is beneficial for applications that generate significant heat.
- High Gain Bandwidth Product: It offers a transition frequency (f<sub>T) typically at 90MHz, indicative of its ability to operate effectively at higher frequencies, making it ideal for amplification in RF applications.
Applications
The ZXTP558LSTZ-90 is versatile and can be used in various electronic devices and circuits, including:
- Power management modules
- Signal amplification in audio and RF circuits
- Motor control drivers
- Switching regulators
- Load switches
Package and Quality Assurance
Encased in a SOT-223 surface-mount package, the ZXTP558LSTZ-90 is designed for compact PCB layouts and automated assembly processes, ensuring ease of integration into modern electronic designs. Diodes Incorporated is committed to delivering high-quality components, and this product is no exception, meeting stringent industry standards for performance and reliability.
With its combination of high current capability, low saturation voltage, and high-frequency operation, the ZXTP558LSTZ-90 from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and effectiveness of their electronic products.