EN
  • EN
  • DE

NHDTC144ETR

Part No NHDTC144ETR
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description NHDTC144ET/SOT23/TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 80 V
Resistor - Base (R1) 47 kOhms
Resistor - Emitter Base (R2) 47 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic 100mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 100nA
Frequency - Transition 170 MHz
Power - Max 250 mW
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number NHDTC144
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1377002-NHDTC144ETR
Ultra Librarian 3D Model Ultra Librarian NHDTC144ETR CAD Model

Description

The NHDTC144ETR is a pre-biased NPN bipolar transistor from Nexperia USA Inc.

  • Category: Discrete Semiconductor Products
  • Series: NHDTC144
  • Maximum Collector Current: 100 mA
  • Maximum Collector-Emitter Breakdown Voltage: 80 V
  • Base Resistor: 47 kOhms
  • Emitter-Base Resistor: 47 kOhms
  • DC Current Gain: 100 @ 10mA, 5V
  • Mounting: Surface Mountable
  • Package: TO-236AB
  • Vce Saturation: 100mV @ 500µA, 10mA
  • Transition Frequency: 170MHz
  • REACH: Unaffected
  • ECCN: EAR99
  • Status: Active
  • Packaging: Tape and Reel

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,970+ $0.0293 $57.7210
4,785+ $0.0242 $115.7970
7,430+ $0.0233 $173.1190
10,205+ $0.0226 $230.6330
13,230+ $0.0219 $289.7370
17,650+ $0.0196 $345.9400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 1970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess