EN
  • EN
  • DE

FCPF360N65S3R0L-F154

Part No FCPF360N65S3R0L-F154
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description POWER MOSFET, N-CHANNEL, SUPERFE  /  N-Channel 650 V 10A (Tj) 27W (Tc) Through Hole TO-220F-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series SuperFET® III
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 10A (Tj)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 360mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 4.5V @ 200µA
Gate Charge (Qg) (Max) @ Vgs 18 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 730 pF @ 400 V
Power Dissipation (Max) 27W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220F-3
Package / Case TO-220-3 Full Pack
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-FCPF360N65S3R0L-F154DKR-ND,488-FCPF360N65S3R0L-F154CT-ND,488-FCPF360N65S3R0L-F154DKRINACTIVE,488-FCPF360N65S3R0L-F154,488-FCPF360N65S3R0L-F154CT,488-FCPF360N65S3R0L-F154DKR,488-FCPF360N65S3R0L-F154CTINACTIVE,488-FCPF360N65S3R0L-F154TR,488-FCPF360N65S3R0L-F154TR-ND
Standard Package 1,000
Win Source Part Number 1058688-FCPF360N65S3R0L-F154
Ultra Librarian 3D Model Ultra Librarian FCPF360N65S3R0L-F154 CAD Model

Description

Introducing the FCPF360N65S3R0L-F154 Power MOSFET from ON Semiconductor

The FCPF360N65S3R0L-F154 is a cutting-edge power MOSFET designed by ON Semiconductor, a company renowned for their innovative approach in semiconductor solutions. This MOSFET is part of the high-performance, high-efficiency portfolio that ON Semiconductor offers to cater to the ever-growing demands of modern power electronics.

This device is built using ON Semiconductor's proprietary PowerTrench® technology that provides an optimal balance between low on-resistance (R<sub>DS(on)) and low gate charge (Q<sub>G), leading to superior switching performance and thermal characteristics. The FCPF360N65S3R0L-F154 is specifically designed to handle high continuous drain currents of up to 47A, making it an excellent choice for applications requiring high power density and efficiency.

Key Features

  • Voltage Rating: With a drain-to-source voltage (V<sub>DSS) of 650V, this MOSFET can handle high voltage applications with ease.
  • Low R<sub>DS(on): The device features an ultra-low on-resistance of 0.154Ω, which minimizes conduction losses and improves overall efficiency.
  • High Current Capability: The FCPF360N65S3R0L-F154 can sustain a continuous drain current (I<sub>D) of 47A, supporting heavy-load conditions without performance degradation.
  • Robust Body Diode: A fast and soft recovery body diode ensures reduced switching losses and enhances reliability during reverse recovery conditions.
  • TO-220 Package: Enclosed in a TO-220 package, the MOSFET provides a familiar and easy-to-use solution for PCB designs, ensuring compatibility with a wide range of heat sinks and cooling systems.

Applications

The robustness and efficiency of the FCPF360N65S3R0L-F154 make it suitable for a diverse range of high-performance applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Inverter Systems
  • High-Efficiency DC-DC Converters
  • Motor Drives and Inverters
  • LED Lighting

With its advanced technology and superior performance characteristics, the FCPF360N65S3R0L-F154 from ON Semiconductor is an ideal choice for engineers and designers looking to push the boundaries of power efficiency and thermal management in their next project.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9090 $57.2700
65+ $1.5664 $101.8160
100+ $1.5175 $151.7500
140+ $1.4685 $205.5900
180+ $1.4196 $255.5280
240+ $1.2727 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess