EN
  • EN
  • DE

ZXM62P02E6

Part No ZXM62P02E6
Manufacturer Zetex Semiconductors
Catalog Transistors - FETs, MOSFETs - RF
Description 20V P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283400-ZXM62P02E6
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXM62P02E6 CAD Model

Description

The ZXM62P02E6 is a P-Channel enhancement mode MOSFET from Zetex Semiconductors (now part of Diodes Incorporated). It's designed for low voltage, low RDS(on) applications where high efficiency and small size are important.

Applications

  • Load Switching: Used as a high-side switch for controlling power to various loads.
  • Power Management: Provides efficient power switching in portable devices.
  • Battery Management Systems (BMS): Used in battery protection circuits to prevent over-discharge and over-charge.
  • DC-DC Conversion: Can be used in low-power DC-DC converters.
  • Portable Equipment: Ideal for use in smartphones, tablets, and other portable devices.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Allows for easy driving with low voltage logic.
  • Small Footprint: Packaged in a small SOT-23 or similar package for space-constrained applications.
  • Fast Switching Speed: Allows for high-frequency operation in switching power supplies.
  • Logic Level Compatible: Can be directly driven by logic circuits.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation, improving energy efficiency.
  • Simplified Drive Circuitry: Low gate threshold voltage simplifies the design of drive circuits.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Fast Switching: Enables high-frequency operation, reducing the size of passive components.
  • Increased Battery Life: Low power consumption extends battery life in portable devices.

Technical Specifications

The ZXM62P02E6 has a drain-source voltage (VDS) rating of -20V. It can handle a continuous drain current (ID) of up to -3.8A. The on-resistance (RDS(on)) is typically 0.06 Ohms at a gate-source voltage (VGS) of -4.5V. The gate threshold voltage (VGS(th)) is typically between -0.45V and -0.95V. It is typically packaged in a SOT-23 package. The operating temperature range is usually between -55°C and +150°C. It is designed for logic-level gate drive applications and is RoHS compliant.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess