EN
  • EN
  • DE

CSTNE10M0GH5L000R0

Part No CSTNE10M0GH5L000R0
Manufacturer Murata Electronics North America
Catalog Resonators
Description CERAMIC RES 10.0000MHZ 33PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Murata Electronics
Category Crystals, Oscillators, Resonators Resonators
Part Status Active
Type Ceramic
Frequency 10 MHz
Frequency Stability ±0.13%
Frequency Tolerance ±0.07%
Features Built in Capacitor
Capacitance 33 pF
Impedance 40 Ohms
Operating Temperature -40°C ~ 85°C
Win Source Part Number WS1211001-CSTNE10M0GH5L000R0
Ultra Librarian 3D Model Ultra Librarian CSTNE10M0GH5L000R0 CAD Model

Description

10 MHz Ceramic Resonator Built in Capacitor 33 pF ±0.13% 40 Ohms -40°C ~ 85°C Surface Mount

You May Also Be Interested in

Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF SMD
Lowest to $0.2551
Murata Electronics North America
CERAMIC RES 11.0000MHZ 33PF SMD
Lowest to $0.3074
Qualcomm
B39431R970H110 RF360 Resonators Resonator, SRD (ISM), 433.92, -, Size=3.0x3.0 datasheet, inventory, & pricing.
Lowest to $0.9677
RF Monolithics, Inc
RESONATOR,SM,433.420 MHZ
Lowest to $1.1459
Murata Electronics North America
Lowest to $0.2595
Murata Electronics North America
CERAMIC RES 16.0000MHZ 5PF T/H
Need more? Email Us
AVX Corp/Kyocera Corp
CERAMIC RES 4.1900MHZ 15PF SMD / 4.19 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.5% -40°C ~ 125°C Surface Mount
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $0.3781
Murata Electronics North America
CERAMIC RES 8.0000MHZ 10PF SMD
Lowest to $0.2373

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess