EN
  • EN
  • DE

IPL65R070C7

Part No IPL65R070C7
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Increased MOSFET dv/dt ruggedness
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186271-IPL65R070C7
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPL65R070C7 CAD Model

Description

The IPL65R070C7 is a CoolMOS™ C7 power MOSFET from Infineon Technologies. It is designed for high-efficiency switched-mode power supplies (SMPS), server power supplies, telecom rectifiers, and other power electronics applications. The CoolMOS™ C7 technology provides low on-resistance (Rds(on)), reduced switching losses, and improved efficiency compared to previous generations of MOSFETs.

Applications

  • Switched-Mode Power Supplies (SMPS)
  • Server Power Supplies
  • Telecom Rectifiers
  • Uninterruptible Power Supplies (UPS)
  • Industrial Power Supplies

Features

  • CoolMOS™ C7 Technology
  • Low On-Resistance (Rds(on))
  • Reduced Switching Losses
  • High Avalanche Ruggedness
  • Integrated Gate Resistor
  • Pb-free Lead Plating; RoHS Compliant

Benefits

  • Improved efficiency resulting in reduced power consumption and lower operating temperatures.
  • Reduced system costs due to the need for smaller heatsinks.
  • Enhanced reliability due to the high avalanche ruggedness.
  • Simplified design through the integrated gate resistor which eliminates the need for an external gate resistor in some applications.
  • Environmentally friendly due to Pb-free lead plating and RoHS compliance.

Technical Specifications

The IPL65R070C7 has a drain-source voltage (Vds) rating of 650V and a typical on-resistance (Rds(on)) of 70 mΩ. It is designed for high-speed switching with low gate charge (Qg) and output capacitance (Coss). The avalanche energy rating (EAS) is high, providing robustness against voltage transients. The integrated gate resistor helps to dampen oscillations and reduce EMI. The specific values for these and other parameters, such as gate threshold voltage (Vgs(th)), continuous drain current (Id), and thermal resistance (Rth), can be found in the device datasheet. The device is typically packaged in a TO-220 or similar power package.

The IPL65R070C7's CoolMOS™ C7 technology reduces conduction and switching losses, resulting in improved efficiency and lower operating temperatures. The high avalanche ruggedness provides robustness against voltage spikes. The integrated gate resistor simplifies the design and reduces the component count. The device's high voltage rating and low on-resistance make it suitable for a variety of high-power applications. The package and thermal resistance allow for effective heat dissipation.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2310 $57.6170
13+ $7.7000 $100.1000
21+ $7.4345 $156.1245
29+ $6.9035 $200.2015
38+ $6.6380 $252.2440
48+ $6.3724 $305.8752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess