EN
  • EN
  • DE

BB505CES

Part No BB505CES
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1151801-BB505CES
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BB505CES CAD Model

Description

The BB505CES is a variable capacitance diode (varicap diode) manufactured by Renesas Electronics. Varicap diodes are specifically designed to exhibit a change in capacitance as the reverse voltage applied across them varies. This characteristic makes them invaluable in applications requiring voltage-controlled tuning and frequency adjustment.

Applications

  • Voltage-Controlled Oscillators (VCOs): Used to adjust the oscillation frequency of VCOs in synthesizers and communication equipment.
  • Tunable Filters: Employed in filters where the cutoff frequency needs to be electronically adjusted.
  • Frequency Multipliers: Integrated into frequency multiplier circuits to generate harmonics of an input signal.
  • RF Tuning Circuits: Utilized in radio receivers and transmitters for tuning to specific frequencies.
  • Phase-Locked Loops (PLLs): Used in PLL circuits for frequency synthesis and synchronization.

Features

  • High Tuning Ratio: Provides a wide range of capacitance variation for a given voltage change, allowing for precise frequency control.
  • Low Series Resistance: Minimizes losses in the tuning circuit, improving efficiency and signal quality.
  • Fast Response Time: Allows for rapid frequency adjustments in dynamic applications.
  • Small Package Size: Facilitates integration into compact electronic devices.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Precise Frequency Control: Enables accurate and stable frequency tuning in various electronic systems.
  • Improved Signal Quality: Low series resistance minimizes signal distortion and losses.
  • Fast Tuning Speed: Allows for quick adjustments in frequency, suitable for dynamic applications.
  • Compact Design: Small package size enables integration into space-constrained devices.
  • Reliable Performance: Renesas' reputation for quality ensures reliable operation in demanding environments.

Additional Details

The BB505CES has a typical capacitance range specified in the datasheet. The reverse voltage range is another critical parameter, usually between 0V and a maximum reverse voltage. The package is usually a small surface-mount package. Varicap diodes are sensitive to electrostatic discharge (ESD), so proper handling precautions are necessary. The tuning ratio is the ratio of the capacitance at a low reverse voltage to the capacitance at a high reverse voltage. A higher tuning ratio indicates a greater tuning range. The diode's series resistance should be as low as possible to minimize losses in the tuned circuit. Consult the datasheet for specific details regarding capacitance vs. voltage characteristics, series resistance, and other relevant parameters. Ensure that the diode is operated within its specified voltage and current limits to prevent damage or performance degradation.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5410 $60.3280
19+ $6.1873 $117.5587
29+ $5.9945 $173.8405
40+ $5.8004 $232.0160
52+ $5.6075 $291.5900
69+ $5.0277 $346.9113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess