EN
  • EN
  • DE

SS9015CTA

Part No SS9015CTA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.1A TO-92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 45 V 100 mA 190MHz 450 mW Through Hole TO-92-3
Manufacturer ON Semiconductor
Package Tape & Box (TB)
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name SS9015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935045-SS9015CTA
Ultra Librarian 3D Model Ultra Librarian SS9015CTA CAD Model

Description

The ON Semiconductor SS9015CTA is a high-quality PNP bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This versatile component is known for its reliability and efficiency, making it a popular choice among engineers and hobbyists alike for amplification and switching purposes.

Key Features

  • Type: PNP BJT
  • Package: TO-92
  • Collector-Emitter Voltage (Vceo): -50V
  • Collector-Base Voltage (Vcbo): -50V
  • Emitter-Base Voltage (Vebo): -5V
  • Collector Current (Ic): -100mA
  • Power Dissipation (Pd): 625mW
  • DC Current Gain (hFE): 70 to 700
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

Applications

The SS9015CTA PNP transistor can be utilized in a broad array of applications due to its general-purpose nature. Some common uses include:

  • Audio frequency amplifier
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • Voltage regulation modules

Performance and Quality

ON Semiconductor is a trusted name in the industry, and the SS9015CTA is manufactured to meet rigorous standards. This ensures consistent performance and a long operational life. The transistor's ability to handle moderate power levels and its high current gain make it an excellent choice for amplification purposes, while its fast switching speeds are ideal for digital and switching applications.

Environmentally Friendly

Committed to environmental sustainability, ON Semiconductor ensures that the SS9015CTA, like all of their products, complies with RoHS directives. This means that it is free from hazardous substances, making it a safer choice for both consumers and the environment.

Whether you're designing a new audio amplifier, working on signal processing, or creating a switching circuit, the ON Semiconductor SS9015CTA PNP transistor is an excellent component that offers reliability, efficiency, and performance.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess