EN
  • EN
  • DE

TIP32CTSTU

Part No TIP32CTSTU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 3A TO-220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 100 V 3 A 3MHz 2 W Through Hole TO-220-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name TIP32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936506-TIP32CTSTU
Ultra Librarian 3D Model Ultra Librarian TIP32CTSTU CAD Model

Description

The TIP32CTSTU from ON Semiconductor is a high-power PNP bipolar junction transistor (BJT) designed for general purpose power amplification and switching applications. This robust transistor is widely recognized for its reliability and efficiency, making it an ideal choice for a range of electronic circuits.

Key Features

  • Transistor Polarity: PNP - This indicates that the majority charge carriers are holes, making the TIP32CTSTU suitable for positive side switching applications.
  • Collector-Emitter Voltage (VCEO): 100V - The maximum voltage that can be applied from the collector to the emitter while the base is open-circuit.
  • Collector Current (IC): 3A - The maximum continuous current that can flow through the collector of the transistor.
  • Power Dissipation (Pd): 40W - The amount of power in watts that the TIP32CTSTU can dissipate without exceeding its maximum operating temperature.
  • DC Current Gain (hFE): 10 to 50 - A measure of the transistor's ability to amplify the input signal. This range ensures that the device can provide consistent gain performance for various applications.
  • Operating Temperature Range: -65°C to 150°C - The TIP32CTSTU can operate effectively across a wide range of temperatures, making it suitable for challenging environments.

Applications

The TIP32CTSTU is versatile and can be used in a variety of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The TIP32CTSTU is built to meet rigorous standards, ensuring longevity and consistent performance in your electronic projects. With its superior construction and proven design, this transistor is a reliable component for both commercial and industrial applications.

Conclusion

The TIP32CTSTU PNP transistor from ON Semiconductor is a powerful and reliable component designed for a broad range of power amplification and switching tasks. Its robust features and wide operating temperature range make it a go-to choice for engineers and hobbyists alike. Whether you're designing power supplies, motor controllers, or audio systems, the TIP32CTSTU offers the performance and durability needed for your electronic designs.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess