EN
  • EN
  • DE

JMAC-26XM

Part No JMAC-26XM
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOSE DPDT 1A 26.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole
Coil Voltage 26.5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1 A
Switching Voltage 115VAC, 28VDC - Max
Load - Max Switching 115VA, 28W
Coil Current 17 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Hermetically
Must Operate Voltage 14.2 VDC
Must Release Voltage 1.37 VDC
Operate Time 2 ms
Release Time 1.5 ms
Temperature Range - Operating -65°C ~ 125°C
Contact Material Silver Palladium (AgPd), Gold (Au)
Relay Type General Purpose
Grade Military
Qualification MIL-R-39016/9
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1550240-JMAC-26XM
Ultra Librarian 3D Model Ultra Librarian JMAC-26XM CAD Model

Description

N

You May Also Be Interested in

HongFa
9V 2A A set of conversions: 1C (Single-pole Double-throw Conversion) DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.6112
Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $3.4926
FCL Components
RY-12W-K FCL Components Low Signal Relays - PCB Mini Signal 12VDC datasheet, inventory, & pricing.
Lowest to $1.3389
Omron
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V DIP,10x6.5mm Signal Relays RoHS
Lowest to $0.9023
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1351
HongFa
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V 4A SMD-8 Signal Relays RoHS
Lowest to $0.8586
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.3272
Omron
SMD,10x6.5mm Signal Relays
Lowest to $1.0769

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess