EN
  • EN
  • DE

ZTX712STOA

Part No ZTX712STOA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 60V 0.8A E-LINE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP - Darlington 60 V 800 mA - 1 W Through Hole E-Line (TO-92 compatible)
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 200°C (TJ)
Mounting Through Hole
Package E-Line-3, Formed Leads
Case / Package E-Line (TO-92 compatible)
Family Name ZTX712
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940031-ZTX712STOA
Ultra Librarian 3D Model Ultra Librarian ZTX712STOA CAD Model

Description

Introducing the ZTX712STOA Bipolar Transistor from Diodes Incorporated

Diodes Incorporated presents the ZTX712STOA, a high-performance PNP bipolar transistor that offers a seamless blend of efficiency and reliability for a wide range of applications. This component is designed to meet the stringent requirements of modern electronic circuits, providing a compact and cost-effective solution for designers and engineers.

Key Features

  • High Current Gain: The ZTX712STOA boasts a high current gain (hFE) that ensures effective amplification of input signals, making it ideal for switching and amplification applications.
  • Low Saturation Voltage: With its low VCE(sat), this transistor minimizes power loss and improves overall efficiency, which is crucial for battery-powered devices.
  • Wide Operating Temperature Range: Capable of operating over a broad temperature range, the ZTX712STOA remains stable under varying environmental conditions, enhancing its reliability.
  • TO-92 Package: Encased in the popular TO-92 package, the ZTX712STOA is easy to handle and integrate into various circuit designs, providing a versatile solution for through-hole mounting.

Applications

The ZTX712STOA is suitable for a diverse array of applications, including but not limited to:

  • Signal processing
  • Power management
  • Linear amplification
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 15V
Collector Current (IC) 1A
Power Dissipation (PD) 800mW
Operating Temperature Range -55°C to +150°C

Diodes Incorporated's ZTX712STOA is a testament to their commitment to providing high-quality components that enhance the performance and efficiency of electronic systems. Whether you're designing consumer electronics or industrial control systems, the ZTX712STOA is a reliable choice that will help you achieve your design objectives.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess