EN
  • EN
  • DE

BB502CBS-TL-E

Part No BB502CBS-TL-E
Manufacturer Renesas Electronics America
Catalog END - OF - LIFE
Description Built in Biasing Circuit MOS FET IC UHF RF Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1151795-BB502CBS-TL-E
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BB502CBS-TL-E CAD Model

Description

The BB502CBS-TL-E is a variable capacitance diode (varicap diode) manufactured by Renesas Electronics America. This diode is specifically designed for use in electronic tuning applications, where its capacitance can be varied by applying a reverse voltage. It is commonly used in FM radio tuners, voltage-controlled oscillators (VCOs), and other frequency control circuits.

Applications

  • FM radio tuners
  • Voltage-controlled oscillators (VCOs)
  • Electronic tuning systems
  • Frequency synthesizers
  • Voltage-controlled filters

Features

  • Variable Capacitance: Capacitance changes with applied reverse voltage.
  • High Tuning Ratio: Large capacitance variation range for wide tuning bandwidth.
  • Low Series Resistance: Minimizes losses and improves tuning accuracy.
  • Small Package Size: Allows for compact circuit designs.
  • High Reliability: Designed for stable performance in demanding applications.

Benefits

  • Precise Tuning: Allows for accurate frequency control in tuning circuits.
  • Wide Tuning Range: Enables a broad range of frequencies to be covered.
  • Simplified Circuit Design: Reduces the need for complex tuning mechanisms.
  • Compact Design: Small package allows for high-density circuit layouts.
  • Improved Performance: Low series resistance enhances the performance of tuning circuits.

Additional Details

The BB502CBS-TL-E comes in a small surface-mount package (typically SOT-23 or similar). Key specifications include a capacitance range that varies with the applied reverse voltage, a high tuning ratio (the ratio of capacitance at a low voltage to capacitance at a high voltage), and a low series resistance. The reverse voltage range is typically from 0V to several volts. The exact capacitance range and tuning ratio depend on the specific part number and operating conditions. The operating temperature range is generally from -55°C to +125°C.

When using the BB502CBS-TL-E, it is important to ensure that the maximum reverse voltage rating is not exceeded. The capacitance-voltage characteristic should be consulted to determine the appropriate reverse voltage for the desired capacitance value. Proper PCB layout techniques should be used to minimize parasitic capacitance and inductance, which can affect the performance of the tuning circuit. Always consult the datasheet prior to use.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess